web counter

Analog Devices Inc. ADV3202 series Special Purpose Analog Switches

Comprehensive Guide to ADV3202 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADV3202 series Special Purpose Analog Switches products.

FEATURES

  • Large, non-blocking switch array with a selectable sync-tip clamp input for ac-coupled applications.
  • 2:1 on-screen display (OSD) insertion mux per output, which is useful in many video routing applications.
  • Bandwidth of over 300 MHz and a slew rate of over 400 V/µs, making them ideal for video applications.
  • Available in three different supply voltage options: single +5 V, dual ±2.5 V, or dual ±3.3 V supply (G = +2).
  • Can be programmed serially and have high impedance output disable, which allows connection of multiple devices with minimal output bus load.
Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
ADV3202ASWZAnalog Video Crosspoint 170MHz 32 x 16 176-Pin LQFP EP5000RFQ
Technical Documents

The ADV3202 and ADV3203 are 32 × 16 analog crosspoint switch matrices manufactured by Analog Devices Inc. They are designed for high-density routing applications and feature a large, non-blocking switch array with a selectable sync-tip clamp input for ac-coupled applications . The switches have a bandwidth of over 300 MHz and a slew rate of over 400 V/µs, making them ideal for video applications. The ADV3202 series also features a 2:1 on-screen display (OSD) insertion mux per output, which is useful in many video routing applications.

Frequently Asked Questions

Where can we use Analog Devices Inc. ADV3202 series Special Purpose Analog Switches

The ADV3202 series of analog switches manufactured by Analog Devices Inc. is designed for high-density routing applications 1. The switches have a large, non-blocking switch array with a selectable sync-tip clamp input for ac-coupled applications. They have a bandwidth of over 300 MHz and a slew rate of over 400 V/µs, making them ideal for video applications. The ADV3202 series also features a 2:1 on-screen display (OSD) insertion mux per output, which is useful in many video routing applications