web counter

ON Semiconductor FSUSB42 series Special Purpose Analog Switches

Comprehensive Guide to FSUSB42 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FSUSB42 series Special Purpose Analog Switches products.

FEATURES

  • Bi-directional, low-power, two-port, Hi-Speed, USB2.0 switch
  • Optimized for switching between two Hi-Speed (480Mbps) sources or a Hi-Speed and Full-Speed (12Mbps) source
  • Configured as a double-pole, double-throw switch (DPDT)
  • Designed to operate with a supply voltage range of 2.7V to 4.5V
  • Low on-state resistance of 4.5Ω (typical) and an off-state leakage current of 1nA (maximum)
Applications

  • Pro audio, video & signage
  • Audio
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
FSUSB42UMXUSB MULTIMEDIA SWITCHES370RFQ
FSUSB42MUXIC USB SWITCH DPDT 10MSOP28000RFQ
Technical Documents

The FSUSB42 is a bi-directional, low-power, two-port, Hi-Speed, USB2.0 switch manufactured by ON Semiconductor. It is optimized for switching between two Hi-Speed (480Mbps) sources or a Hi-Speed and Full-Speed (12Mbps) source. The switch is configured as a double-pole, double-throw switch (DPDT).

The FSUSB42 series is designed to operate with a supply voltage range of 2.7V to 4.5V. It has a low on-state resistance of 4.5Ω (typical) and an off-state leakage current of 1nA (maximum). The device has a low power consumption of 0.5μA (maximum) in the off-state and 1μA (maximum) in the on-state.

The FSUSB42 series is available in a variety of packages including UMLP-6, UDFN-6, and WDFN-6. The device is RoHS compliant and meets the requirements of the European Union’s Directive 2002/95/EC on the restriction of hazardous substances in electronic equipment.


Frequently Asked Questions

Where can we use ON Semiconductor FSUSB42 series Special Purpose Analog Switches

The FSUSB42 series of analog switches manufactured by ON Semiconductor is designed for use in a variety of applications, including:  USB 2.0 high-speed data switching 1. Portable devices 1. Battery-powered equipment 1. Audio and video switching