web counter

ON Semiconductor FMS6502 series Special Purpose Analog Switches

Comprehensive Guide to FMS6502 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FMS6502 series Special Purpose Analog Switches products.

FEATURES

  • Crosspoint switch matrices: The FMS6502 series is designed to function as crosspoint switch matrices for audio and video signals.
  • Input clamp and bias circuitry: The FMS6502 series is equipped with input clamp and bias circuitry to ensure proper signal levels.
  • Doubly terminated 75 Ω cable drivers: The FMS6502 series features doubly terminated 75 Ω cable drivers to minimize signal reflections.
  • Programmable gain: The FMS6502 series has programmable 0dB or 6dB gain to accommodate different signal levels.
  • I2C-compatible digital interface: The FMS6502 series features an I2C-compatible digital interface in standard mode for easy configuration.
Applications

  • Audio
  • Video and Imaging
  • Consumer Electronics
Associated Products

Part NumberDescriptionStockRFQ
FMS6502MTC24XVideo Switch Matrix 24-Pin TSSOP T/R0RFQ
FMS6502MTC24IC VIDEO SWITCH 8IN/6OUT 24TSSOP0RFQ
Technical Documents

The ON Semiconductor FMS6502 series is a set of special-purpose analog switches that are designed to function as crosspoint switch matrices for audio and video signals. These switches are capable of supporting SD, PS, and HD 1080i / 1080p video. The FMS6502 series is equipped with input clamp and bias circuitry, doubly terminated 75 Ω cable drivers, and programmable 0dB or 6dB gain. The inputs and outputs can be either AC- or DC-coupled. The switches can be configured for one-to-one or one-to-many input-to-output switching. The FMS6502 series also features an I2C-compatible digital interface in standard mode

Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor FMS6502 series Special Purpose Analog Switches

Analog Devices ADG774A, Texas Instruments TS5A23157, Maxim Integrated MAX4544

Where can we use ON Semiconductor FMS6502 series Special Purpose Analog Switches

The ON Semiconductor FMS6502 series is designed to function as crosspoint switch matrices for audio and video signals. These switches are ideal for use in broadcast video, professional audio, and consumer video applications. The FMS6502 series can be used in a variety of applications, including video routers, audio routers, video production switchers, and video editing systems. The switches can also be used in medical imaging equipment, security systems, and other applications that require high-quality video and audio switching