web counter

ON Semiconductor FSA3030 series Special Purpose Analog Switches

Comprehensive Guide to FSA3030 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FSA3030 series Special Purpose Analog Switches products.

FEATURES

  • Bi-directional: The switch can be used to transmit signals in both directions.
  • Low-power: The switch is designed to consume minimal power.
  • High-speed: The switch is optimized for high-speed switching applications.
  • 3:1: The switch is configured as a double-pole, triple-throw (DP3T) switch.
  • USB2.0, MHL™ and audio switch: The switch is optimized for switching between high- or full-speed USB, Mobile High-Definition Link sources (per MHL Rev. 1.1 specification) and negative swing capable audio
Applications

  • Audio
Associated Products

Part NumberDescriptionStockRFQ
FSA3030UMXIC SWITCH 2 X DP3T 12-UMLP6852RFQ
Technical Documents

FSA3030 is a bi-directional, low-power, high-speed, 3:1, USB2.0, MHL™ and audio switch. It is configured as a double-pole, triple-throw (DP3T) switch and is optimized for switching between high- or full-speed USB, Mobile High-Definition Link sources (per MHL Rev. 1.1 specification) and negative swing capable audio.

Frequently Asked Questions

Where can we use ON Semiconductor FSA3030 series Special Purpose Analog Switches

The FSA3030 series of Special Purpose Analog Switches is designed for use in a variety of applications, including high-speed USB, Mobile High-Definition Link (MHL™) sources, and negative swing capable audio. The switch is bi-directional and optimized for high-speed switching applications. It is configured as a double-pole, triple-throw (DP3T) switch and can be used to transmit signals in both directions