The TS5USBC402 series of special purpose analog switches from Texas Instruments is a bidirectional low-power dual port, high-speed, USB 2.0 analog switch with integrated protection for USB Type-C™ systems. The device is configured as a dual 2:1 or 1:2 switch and is optimized for handling the USB 2.0 D+/- lines in a USB Type-C™ system. It has a supply range of 2.3 V to 5.5 V. The device has 0-V to 20-V overvoltage protection on common pins. It also has powered off protection when V CC = 0 V. The device has a low R ON of 9 Ω maximum and BW of 1.2 GHz typical.
Texas Instruments TS5USBC402 series Special Purpose Analog Switches
Comprehensive Guide to TS5USBC402 Integrated Circuits (ICs) Special Purpose Analog Switches
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TS5USBC402 series Special Purpose Analog Switches products.
FEATURES
- Supply Range: The device has a supply range of 2.3 V to 5.5 V
- Switch/Multiplexer or Flexible Dual Single Ended Cross Switch: The device is configured as a dual 2:1 or 1:2 switch and is optimized for handling the USB 2.0 D+/- lines in a USB Type-C™ system
- Overvoltage Protection (OVP) on Common Pins: The device has 0-V to 20-V overvoltage protection on common pins
- Powered Off Protection When V CC = 0 V: The device has powered off protection when V CC = 0 V
- Low R ON of 9 Ω Maximum: The device has a low R ON of 9 Ω maximum and BW of 1.2 GHz typical
Applications
- PC & notebooks
- Portable electronics
- Audio
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TS5USBC402YFPR | TS5USBC402 | 85 | BUY |
| TS5USBC402IYFPR | TS5USBC402 | 1000 | RFQ |
| TS5USBC402YFPT | DUAL 2:1 USB 2.0 MUX/DEMUX OR SI | 321 | RFQ |
| TS5USBC402IYFPT | DUAL 2:1 USB 2.0 MUX/DEMUX OR SI | 25 | RFQ |
Technical Documents
- TS5USBC402YFPT-Texas-Instruments-datasheet-101609500.pdf
- TS5USBC402IYFPT-Texas-Instruments-datasheet-101609500.pdf
Frequently Asked Questions
Where can we use Texas Instruments TS5USBC402 series Special Purpose Analog Switches
USB Type-C™ applications, Mobile phones and tablets, Laptops and desktop computers, Portable electronic devices, Televisions and monitors, Audio and video equipment


Product
Brand
Articles
Tools