web counter

Renesas Electronics America Inc. ISL54220 series Special Purpose Analog Switches

Comprehensive Guide to ISL54220 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL54220 series Special Purpose Analog Switches products.

FEATURES

  • The ISL54220 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.5V supply.
  • It contains two Single Pole/Double Throw (SPDT) switches configured as a DPDT.
  • The part was designed for switching or routing of USB High-Speed signals and/or USB Full-Speed signals in portable battery-powered products.
  • The 6Ω switches can swing rail-to-rail and were specifically designed to pass USB Full-Speed data signals that range from 0V to 3.3V and USB High-Speed data signals that range from 0V to 400mV.
  • The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply.
Applications

  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
ISL54220IUZIC USB SWITCH DUAL SPDT 10MSOP5368RFQ
ISL54220IRUZ-TIC USB SWITCH DUAL SPDT 10UTQFN695BUY
ISL54220IRTZIC USB SWITCH DUAL SPDT 10TDFN28BUY
ISL54220IRTZ-TIC USB SWITCH DUAL SPDT 10TDFN3000BUY
ISL54220IUZ-TIC USB SWITCH DUAL SPDT 10MSOP25BUY
Technical Documents

The ISL54220 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.5V supply. It contains two Single Pole/Double Throw (SPDT) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB Full-Speed signals in portable battery-powered products. The 6Ω switches can swing rail-to-rail and were specifically designed to pass USB Full-Speed data signals that range from 0V to 3.3V and USB High-Speed data signals that range from 0V to 400mV. They have high bandwidth and low capacitance to pass USB High-Speed data signals with minimal distortion. The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply.

Frequently Asked Questions

What are the similar products or Substitute Components of Renesas Electronics America Inc. ISL54220 series Special Purpose Analog Switches

ISL54220IRUZ-T, MAX4636ETB+T, ADG1419YRUZ-REEL7, TS5A23157DGSR, NX3L2467GM,115

Where can we use Renesas Electronics America Inc. ISL54220 series Special Purpose Analog Switches

 The part was designed for switching or routing of USB High-Speed signals and/or USB Full-Speed signals in portable battery-powered products .