web counter

Texas Instruments TS3USB221 series Special Purpose Analog Switches

Comprehensive Guide to TS3USB221 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TS3USB221 series Special Purpose Analog Switches products.

FEATURES

  • High bandwidth: The TS3USB221 is a high-bandwidth switch that can handle USB 2.0 signals with a data rate of up to 480 Mbps
  • Low on-state resistance: The device has a low on-state resistance of 4.5 Ω (typical) for minimal signal distortion
  • Low power consumption: The device consumes only 0.5 µA (typical) when disabled, making it ideal for battery-powered applications
  • Small package: The device is available in a small 10-pin VSON package, which makes it ideal for space-constrained applications
  • Single enable: The TS3USB221 is a 1:2 multiplexer/demultiplexer switch with single enable, which simplifies the control interface and reduces the number of control signals required
Applications

  • Portable electronics
  • PC & notebooks
Associated Products

Part NumberDescriptionStockRFQ
TS3USB221EDRCRTEXAS INSTRUMENTS TS3USB221EDRCR USB 1 TO 2 MUX / DEMUX SWITCH, 480MBPS, 10-SON9000RFQ
TS3USB221RSERTEXAS INSTRUMENTS TS3USB221RSER USB Interface, Multiplexer / Demultiplexer Switch, USB 2.0, 2.3 V, 3.6 V, UQFN, 10 Pins30000RFQ
TS3USB221DRCRTEXAS INSTRUMENTS TS3USB221DRCR USB Interface, Multiplexer / Demultiplexer Switch, USB 2.0, 2.3 V, 3.6 V, SON, 10 Pins753RFQ
TS3USB221DRCRG4IC USB SWITCH DUAL 1X2 10SON30RFQ
TS3USB221ERSERTEXAS INSTRUMENTS TS3USB221ERSER. USB 1 TO 2 MUX / DEMUX SWITCH, 480MBPS, 10-UQFN37605RFQ
TS3USB221AQRSERQ1IC USB SWITCH DUAL 1X2 10UQFN5660RFQ
TS3USB221ARSERTEXAS INSTRUMENTS - TS3USB221ARSER - MUX/DEMUX USB SWITCH, ESD PRO, 10QFN32952RFQ
TS3USB221RSERG4IC USB SWITCH DUAL 1X2 10UQFN19RFQ
TS3USB221ARSERG4IC USB SWITCH DUAL 1X2 10QFN4810RFQ
Technical Documents

The TS3USB221 is a high-bandwidth switch designed for the switching of high-speed USB 2.0 signals in handset and consumer applications, such as cell phones, digital cameras, and notebooks with hubs or controllers with limited USB I/Os. It is a 1:2 multiplexer/demultiplexer switch with single enable. The device has a low on-state resistance of 4.5 Ω (typical) for minimal signal distortion. It also features a low power consumption of 0.5 µA (typical) when disabled. The device is available in a small 10-pin VSON package.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TS3USB221 series Special Purpose Analog Switches

TS3USB221A, TS3USB221E, TS5USB221, TS5USB222, TS5USB222C.

Where can we use Texas Instruments TS3USB221 series Special Purpose Analog Switches

Cell phones, Digital cameras and Notebooks.