web counter

Texas Instruments HD3SS3212 series Special Purpose Analog Switches

Comprehensive Guide to HD3SS3212 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments HD3SS3212 series Special Purpose Analog Switches products.

FEATURES

  • High-speed: The device supports data rates of up to 10 Gbps
  • Compatibility: The device is compatible with several high-speed data protocols, including MIPI DSI/CSI, FPDLinkIII, LVDS, and PCIE of the second and third generations
  • Adaptive tracking: The device employs adaptive tracking that ensures the channel remains unchanged for the entire common-mode voltage range
  • Differential signaling: The device supports differential signaling with differential amplitude up to 1800 mVpp
  • Switching: The device provides switching on differential channels between Port B or Port C to Port A based on control pin SEL
Applications

  • Infotainment & cluster
  • PC & notebooks
Associated Products

Part NumberDescriptionStockRFQ
HD3SS3212IRKSTIC MUX 2:1 8 OHM 20VQFN9000RFQ
HD3SS3212IRKSRIC MUX 2:1 8 OHM 20VQFN30000RFQ
HD3SS3212RKSRIC MUX 2:1 8 OHM 20VQFN6065RFQ
HD3SS3212RKSTQ1MULTIPLEXER4500RFQ
HD3SS3212RKSRQ1INTERFACE48000BUY
HD3SS3212RKSTIC MUX 2:1 8 OHM 20VQFN750RFQ
Technical Documents

The Texas Instruments HD3SS3212 series is a high-speed bidirectional passive switch in mux or demux configurations suited for USB Type-C™ applications supporting USB 3.1 Gen 1 and Gen 2 data rates. The HD3SS3212-Q1 is a generic analog differential passive switch that works for any high-speed interface application requiring a common mode voltage range of 0 V to 2 V and differential signaling with differential amplitude up to 1800 mVpp. It employs adaptive tracking that ensures the channel remains unchanged for the entire common-mode voltage range.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments HD3SS3212 series Special Purpose Analog Switches

I found some information that might be helpful. Here are some similar products or substitute components of the Texas Instruments HD3SS3212 series:  Pericom PI3USB30532: This is a high-speed USB 3.1 Gen 2 10 Gbps switch that supports Type-C connector orientation detection and USB Power Delivery 1. NXP PTN5100: This is a high-speed USB Type-C port controller with a built-in high-speed switch that supports USB 3.1 Gen 2 data rates. Cypress CCG5: This is a high-speed USB Type-C port controller with a built-in high-speed switch that supports USB 3.1 Gen 2 data rates. Diodes PI3USB31532: This is a high-speed USB 3.1 Gen 2 10 Gbps switch that supports Type-C connector orientation detection and USB Power Delivery 4. NXP PTN5100A: This is a high-speed USB Type-C port controller with a built-in high-speed switch that supports USB 3.1 Gen 2 data rates .

Where can we use Texas Instruments HD3SS3212 series Special Purpose Analog Switches

The HD3SS3212 series is ideal for use in applications such as smartphones, tablets, laptops, and other devices that require high-speed data transfer rates. It can also be used in automotive applications, such as infotainment systems, where high-speed data transfer is required