web counter

Texas Instruments TS3USB30 series Special Purpose Analog Switches

Comprehensive Guide to TS3USB30 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TS3USB30 series Special Purpose Analog Switches products.

FEATURES

  • High-speed USB 2.0 (480-MBPS) 1:2 Multiplexer/Demultiplexer Switch: The device multiplexes differential outputs from a USB host device to one of two corresponding outputs
  • Bidirectional Switch: The switch is bidirectional and offers little or no attenuation of the high-speed signals at the outputs
  • Low Bit-to-Bit Skew: The device is designed for low bit-to-bit skew and high channel-to-channel noise isolation
  • Wide Bandwidth: The wide bandwidth (955 MHz) of this switch allows signals to pass with minimum edge and phase distortion
  • Small Package: The device is available in a small 10-pin WSON package
Applications

  • PC & notebooks
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TS3USB30ERSWRIC, MUX/DMUX SW 1:2 USB HS 10QFN910RFQ
TS3USB30RSWRIC USB SWITCH DUAL 1X2 10UQFN51RFQ
TS3USB30EDGSRIC USB SWITCH SGL 1X2 10MSOP13149RFQ
Technical Documents

The TS3USB30 is a high-bandwidth switch designed for the switching of high-speed USB 2.0 signals in handset and consumer applications, such as cell phones, digital cameras, and notebooks with hubs or controllers with limited USB I/Os. It is a 1:2 multiplexer/demultiplexer switch with single enable. The device has a bandwidth of 480 Mbps and is compliant with USB 2.0 specifications. The device is available in a small 10-pin WSON package.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TS3USB30 series Special Purpose Analog Switches

I found some resources that might help you find similar products or substitute components of the TS3USB30. TS3USB30 and TS3USB221. 

Where can we use Texas Instruments TS3USB30 series Special Purpose Analog Switches

The TS3USB30 is a high-bandwidth switch specially designed for the switching of high-speed USB 2.0 signals in handset and consumer applications, such as cell phones, digital cameras, and notebooks with hubs or controllers with limited USB I/Os 12. The device is also suitable for use in other applications that require bidirectional analog switching between two ports