web counter

Texas Instruments TS3USB3031 series Special Purpose Analog Switches

Comprehensive Guide to TS3USB3031 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TS3USB3031 series Special Purpose Analog Switches products.

FEATURES

  • It is designed to operate from 2.5 V to 4.3 V and can handle data rates up to 480 Mbps
  • The device features a low on-state resistance of 7 Ohm and a bandwidth of 6.5 GHz
  • It is available in a small 12-WQFN package, making it ideal for space-constrained applications
Applications

  • Video and Imaging
Associated Products

Part NumberDescriptionStockRFQ
TS3USB3031RMGRIC USB SWITCH DUAL 1X2 12WQFN648RFQ
Technical Documents

The TS3USB3031 is a USB 2.0 high-speed dual 1:2 multiplexer/demultiplexer switch that provides a single-chip solution for USB port sharing. It is designed to operate from 2.5 V to 4.3 V and can handle data rates up to 480 Mbps. The device features a low on-state resistance of 7 Ohm and a bandwidth of 6.5 GHz. It is available in a small 12-WQFN package, making it ideal for space-constrained applications. The device is designed to be used in USB applications, where it can be used to switch between two USB hosts or two USB devices. The device can also be used in other applications where high-speed signal switching is required


Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TS3USB3031 series Special Purpose Analog Switches

I searched for similar products or substitute components of Texas Instruments TS3USB3031 series Special Purpose Analog Switches and found that Texas Instruments TS3USB221 series Special Purpose Analog Switches are similar products 

Where can we use Texas Instruments TS3USB3031 series Special Purpose Analog Switches

The TS3USB3031 is designed to be used in USB applications, where it can be used to switch between two USB hosts or two USB devices. The device can also be used in other applications where high-speed signal switching is required. The device is available in a small 12-WQFN package, making it ideal for space-constrained applications.