web counter

Analog Devices Inc. anyCAP® series Voltage Regulators - Linear

Introduction, stock information and FAQs of anyCAP® series Linear Voltage Regulators

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Analog Devices Inc.'s anyCAP® series Linear Voltage Regulators.

Applications

  • Portable electronics
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ADP3334ARZ-REELIC REG LIN POS ADJ 500MA 8SOIC5742BUY
ADP3338AKCZ-5-REELIC REG LINEAR 5V 1A SOT223-34122BUY
ADP3338AKCZ-3-RL7LDO Regulator Pos 3V 1A 4-Pin(3+Tab) SOT-223 T/R161BUY
ADP3335ARMZ-5-REELLDO Regulator Pos 5V 0.5A 8-Pin MSOP T/R3041BUY
ADP3303ARZ-5-REELIC REG LINEAR 5V 200MA 8SOIC0RFQ
ADP3300ARTZ-3-RL7IC REG LINEAR 3V 50MA SOT23-63000BUY
ADP3339AKCZ-1.5-RLIC REG LINEAR 1.5V 1.5A SOT223-312000RFQ
ADP3309ARTZ-3.6-R7LDO Regulator Pos 3.6V 0.15A 5-Pin SOT-23 T/R10BUY
ADP3303ARZ-3.3REELIC REG LINEAR 3.3V 200MA 8SOIC113BUY
ADP3338AKC-2.85-R7IC REG LINEAR 2.85V 1A SOT223-331RFQ
ADP3339AKCZ-2.5-RLIC REG LINEAR 2.5V 1.5A SOT223-330000RFQ
ADP3338AKC-3-RLIC REG LINEAR 3V 1A SOT223-32222RFQ
ADP3303AR-3-REELIC REG LINEAR 3V 200MA 8SOIC0RFQ
ADP3300ARTZ-3.2-RLIC REG LDO 3.2V 50MA SOT23-6500BUY
ADP3334ARMZ-REELIC REG LIN POS ADJ 500MA 8MSOP1666RFQ
ADP3335ACPZ-3.3-RLLDO Regulator Pos 3.3V 0.5A 8-Pin LFCSP EP T/R39BUY
ADP3335ARMZ-2.85R7LDO Regulator Pos 2.85V 0.5A 8-Pin MSOP T/R1162BUY
ADP3338AKCZ-1.5-RLIC REG LINEAR 1.5V 1A SOT223-312000BUY
ADP3330ARTZ-2.75R7LDO Regulator Pos 2.75V 0.3A 6-Pin SOT-23 T/R3000BUY
ADP3301ARZ-3.3-RLIC REG LINEAR 3.3V 100MA 8SOIC100BUY
Technical Documents

Analog Devices Inc. is a leading provider of integrated circuits and solutions for the industrial, automotive, consumer, and communications markets. The company's anyCAP® series PMIC - Voltage Regulators - Linear are designed to provide high-performance, low-noise, and low-power solutions for a wide range of applications. These devices feature a wide range of output voltage options, adjustable current limit, and adjustable output voltage accuracy. They also offer a wide range of protection features, including over-voltage, over-current, and short-circuit protection. With their high-efficiency and low-noise operation, these devices are ideal for a variety of applications, including automotive, industrial, and consumer electronics.


Features


• AnyCAP® series PMICs are voltage regulators that provide a wide range of output voltages from 0.8V to 5.5V.

• They feature low quiescent current, low dropout voltage, and high power supply rejection ratio (PSRR).

• The devices are available in a variety of packages, including SOT-23, SOIC, and DFN.

• They are designed to provide a high level of accuracy and stability over a wide range of temperatures and line conditions.

• The devices are also designed to be highly efficient, with a typical efficiency of up to 95%.


Applications


• AnyCAP® series PMICs are ideal for use in a variety of applications, including portable electronics, automotive, industrial, and consumer electronics.

• They are suitable for use in battery-powered applications, as they feature low quiescent current and high efficiency.

• The devices are also suitable for use in high-temperature applications, as they are designed to provide a high level of accuracy and stability over a wide range of temperatures and line conditions.

• The devices are also suitable for use in applications that require a high level of power supply rejection ratio (PSRR), such as audio and video systems.


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. anyCAP® series PMIC - Voltage Regulators - Linear?

1. Texas Instruments TPS7A4700 Ultra-Low-Noise, Low-Dropout Linear Regulator 2. STMicroelectronics LDO Regulators 3. ON Semiconductor NCP15XB Series Low Dropout Regulators 4. NXP Semiconductors MC33269 Low Dropout Regulator 5. Microchip Technology MCP1700 Series Low Dropout Regulators 6. Linear Technology LT3080 Series Low Dropout Regulators 7. Maxim Integrated MAX1720 Series Low Dropout Regulators 8. Infineon Technologies BCR431U Series Low Dropout Regulators 9. Diodes Incorporated AP7331 Series Low Dropout Regulators 10. Fairchild Semiconductor FAN3240 Series Low Dropout Regulators

What are the differences between the types of Analog Devices Inc. anyCAP® series PMIC - Voltage Regulators - Linear?

1. AnyCAP® series PMICs are available in a variety of voltage regulator topologies, including low dropout (LDO), buck, boost, and buck-boost.  2. AnyCAP® series PMICs offer a wide range of output current capabilities, from a few milliamps to several amps.  3. AnyCAP® series PMICs are available in both linear and switching regulator topologies. Linear regulators are typically used for low-noise, low-power applications, while switching regulators are used for higher power applications.  4. AnyCAP® series PMICs offer a variety of features, such as adjustable output voltage, over-current protection, and thermal shutdown.  5. AnyCAP® series PMICs are available in a variety of package sizes, from small surface-mount packages to larger through-hole packages.