web counter

Texas Instruments LM1117-3.3 series Voltage Regulators - Linear

Introduction, stock information and FAQs of LM1117-3.3 series Linear Voltage Regulators

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Texas Instruments LM1117-3.3 series Linear Voltage Regulators.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
LM1117IMPX-3.3IC REG LIN 3.3V 800MA SOT223-40RFQ
LM1117MPX-3.3/NOPBTEXAS INSTRUMENTS LM1117MPX-3.3/NOPB REGULATOR, LDO, FIXED, 3.3V, SOT-223-411307RFQ
LM1117T-3.3/NOPBIC REG LINEAR 3.3V 800MA TO220-30RFQ
LM1117DT-3.3/NOPBSpace saving 800-mA low-dropout linear regulator with internal current limit 3-TO-252 0 to 1255423RFQ
LM1117IMPX-3.3/NOPBTEXAS INSTRUMENTS LM1117IMPX-3.3/NOPB LDO VOLT REG, 0.8A, 3.3V, SOT-223-472000RFQ
LM1117MPX-3.3IC REG LIN 3.3V 800MA SOT223-413RFQ
LM1117T-3.3IC REG LINEAR 3.3V 800MA TO220-314835RFQ
LM1117ILD-3.3/NOPBIC REG LINEAR 3.3V 800MA 8WSON0RFQ
LM1117DTX-3.3/NOPBIC REG LINEAR 3.3V 800MA TO252-31230RFQ
LM1117MP-3.3/NOPBTEXAS INSTRUMENTS LM1117MP-3.3/NOPB. LDO VOLTAGE REGULATOR, 3.3V, 0.8A, SOT-223-4, FULL REEL0RFQ
LM1117IMP-3.3/NOPBFixed LDO Voltage Regulator, 15V in, 1.2V Dropout, 3.3V/800mA out, SOT-223-334RFQ
LM1117IDTX-3.3/NOPBIC REG LINEAR 3.3V 800MA TO252-310000RFQ
LM1117IDT-3.3/NOPBTEXAS INSTRUMENTS - LM1117IDT-3.3/NOPB . - Fixed LDO Voltage Regulator, 15V in, 1.2V Dropout, 3.3V/800mA out, TO-252-31650RFQ
LM1117SX-3.3/NOPBIC REG LIN 3.3V 800MA DDPAK775BUY
LM1117LD-3.3/NOPBIC REG LINEAR 3.3V 800MA 8WSON506RFQ
LM1117S-3.3/NOPBIC REG LIN 3.3V 800MA DDPAK0RFQ
LM1117LDX-3.3/NOPBIC REG LINEAR 3.3V 800MA 8WSON0RFQ
Technical Documents

The Texas Instruments LM1117-3.3 series PMIC is a low-dropout (LDO) linear voltage regulator designed to provide a regulated output voltage of 3.3V. It is capable of supplying up to 800mA of output current and features an adjustable output voltage range of 1.2V to 3.6V. The LM1117-3.3 series is designed to operate over a wide input voltage range of 2.5V to 10V and is available in a variety of packages, including SOT-223, TO-252, and TO-263. It also features a low quiescent current of only 1.2mA, making it ideal for battery-powered applications. The LM1117-3.3 series is also designed to provide excellent line and load regulation, as well as low output noise and ripple.


Features


• Output Voltage Range of 3.135V to 3.465V

• Low Dropout Voltage of 1.2V at 800mA

• Low Quiescent Current of 10μA

• Internal Thermal Shutdown

• Output Current of 800mA

• Output Voltage Accuracy of ±2%

• Short-Circuit Current Limit

• Output Voltage Trim

• Available in SOT-223 and TO-220 Packages


Applications


• Battery-Powered Systems

• Automotive Electronics

• Portable Electronics

• Industrial Control Systems

• Telecom Equipment

• Networking Equipment

• Medical Equipment

• Consumer Electronics


Frequently Asked Questions

What are the Alternative Products of Texas Instruments LM1117-3.3 series PMIC - Voltage Regulators - Linear?

1. STMicroelectronics LDO33V3 2. ON Semiconductor LP2951-33 3. Diodes Incorporated AP7331-33 4. NXP Semiconductors MC33269T-3.3 5. Microchip Technology MCP1700-3302E/TO 6. Analog Devices ADP3338ART-3.3 7. Renesas Electronics R2A202203 8. Fairchild Semiconductor FAN3222M33X

What are the differences between the types of Texas Instruments LM1117-3.3 series PMIC - Voltage Regulators - Linear?

The LM1117-3.3 series of PMICs from Texas Instruments are linear voltage regulators that come in three different types:  1. LM1117-3.3: This is the standard version of the LM1117-3.3 series. It is a low-dropout (LDO) linear voltage regulator with an adjustable output voltage range of 1.2V to 3.3V. It has a maximum output current of 800mA and a maximum dropout voltage of 1.2V.  2. LM1117-3.3-ADJ: This is an adjustable version of the LM1117-3.3 series. It has an adjustable output voltage range of 1.2V to 3.3V and a maximum output current of 800mA. It also has a maximum dropout voltage of 1.2V.  3. LM1117-3.3-N: This is a non-adjustable version of the LM1117-3.3 series. It has a fixed output voltage of 3.3V and a maximum output current of 800mA. It also has a maximum dropout voltage of 1.2V.