web counter

Analog Devices Inc. denseDAC series Data Acquisition - Digital to Analog Converters (DAC)

Introduction, stock information and FAQs of denseDAC series DAC

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. denseDAC series DAC.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AD5628ARUZ-2REEL7IC DAC 12BIT OCT 5V REF 16-TSSOP966RFQ
AD5629RBRUZ-2IC, DAC, 12BIT, I2C/SRL, 16TSSOP3RFQ
AD5668ARUZ-2IC, 16BIT DAC OCTAL, SMD, TSSOP1633RFQ
AD5628ARUZ-2DAC 8-CH Resistor-String 12-bit 16-Pin TSSOP Tube3000RFQ
AD5668BRUZ-3IC DAC 16BIT OCT 2.5V 16TSSOP329RFQ
AD5668ARUZ-3DAC 8-CH Resistor-String 16-bit 16-Pin TSSOP Tube8000RFQ
AD5668ACPZ-2-RL7DAC 8-CH Resistor-String 16-bit 16-Pin LFCSP EP T/R31RFQ
AD5668ACPZ-3-RL7IC DAC 5V 16BIT BUFF 16LFCSP5281BUY
AD5668BCBZ-1-RL7Digital to Analog Converters - DAC Octal 16-bit 8CH SPI VOUT3000RFQ
AD5668ARUZ-3REEL7IC DAC 16BIT OCTAL 5V 16-TSSOP282BUY
AD5629RARUZ-1IC, DAC, 12BIT, I2C/SRL, 16TSSOP1948RFQ
AD5668BCPZ-1500RL7IC DAC 16BIT OCT 3V 16LFCSP1500BUY
AD5629RBRUZ-2-RL7DAC 8-CH Resistor-String 12-bit 16-Pin TSSOP T/R3000RFQ
AD5668ARUZ-2REEL7IC DAC 16BIT OCTAL 5V 16-TSSOP902BUY
AD5668BCBZ-3-RL7DAC 8-CH Resistor-String 16-bit 16-Pin WLCSP T/R2478RFQ
AD5669RBCBZ-1-R5DAC 8-CH Resistor-String 16-bit 16-Pin WLCSP T/R45RFQ
AD5669RARUZ-1-RL7IC DAC 16BIT I2C/SRL 16TSSOP41RFQ
AD5668BRUZ-3REEL7IC DAC 16BIT OCT 2.5V 16TSSOP38BUY
AD5669RACPZ-2-RL7DAC 8-CH Resistor-String 16-bit 16-Pin LFCSP EP T/R264RFQ
AD5669RBCPZ-1-RL7DAC 8-CH Resistor-String 16-bit 16-Pin LFCSP EP T/R23RFQ
Technical Documents

Description


Analog Devices Inc. is a leading provider of high-performance data acquisition and digital-to-analog converter (DAC) solutions. Their denseDAC series of DACs offer a wide range of features and performance levels to meet the needs of a variety of applications. These DACs provide high resolution, low noise, and fast settling times, making them ideal for applications such as audio, video, and instrumentation. The denseDAC series also offers a variety of features such as programmable gain, temperature compensation, and multiple output formats. With their wide range of features and performance levels, the denseDAC series is the perfect choice for any data acquisition or digital-to-analog conversion application.



Features


• High resolution: The denseDAC series of Data Acquisition - Digital to Analog Converters (DAC) from Analog Devices Inc. offers up to 16-bit resolution for accurate and precise analog signal conversion.


• High speed: The denseDAC series of DACs can operate at speeds up to 1.2 GSPS, allowing for fast and efficient signal conversion.


• Low power consumption: The denseDAC series of DACs are designed to consume low power, making them ideal for battery-powered applications.


• Wide range of input formats: The denseDAC series of DACs supports a wide range of input formats, including LVDS, CMOS, and LVCMOS.


• High reliability: The denseDAC series of DACs are designed to be highly reliable, with a long lifetime and low failure rate.



Applications


• Automotive: The denseDAC series of DACs can be used in automotive applications such as engine control, powertrain control, and infotainment systems.


• Industrial: The denseDAC series of DACs can be used in industrial applications such as process control, robotics, and machine vision.


• Medical: The denseDAC series of DACs can be used in medical applications such as imaging, diagnostics, and patient monitoring.


• Consumer: The denseDAC series of DACs can be used in consumer applications such as audio, video, and gaming.


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. denseDAC series Data Acquisition - Digital to Analog Converters (DAC)?

1. Texas Instruments DAC Series 2. Maxim Integrated DAC Series 3. Linear Technology DAC Series 4. Microchip Technology DAC Series 5. STMicroelectronics DAC Series 6. NXP Semiconductors DAC Series 7. ON Semiconductor DAC Series 8. Renesas Electronics DAC Series 9. ROHM Semiconductor DAC Series 10. Cirrus Logic DAC Series

What are the differences between the types of Analog Devices Inc. denseDAC series Data Acquisition - Digital to Analog Converters (DAC)?

1. Resolution: The resolution of the DACs in the denseDAC series varies from 8-bit to 16-bit. Higher resolution DACs provide more accurate analog output signals.  2. Speed: The speed of the DACs in the denseDAC series varies from 1 MHz to 10 MHz. Higher speed DACs can provide faster analog output signals.  3. Output Voltage Range: The output voltage range of the DACs in the denseDAC series varies from 0-2.5V to 0-5V. Different output voltage ranges are suitable for different applications.  4. Package Type: The package type of the DACs in the denseDAC series varies from surface mount to through-hole. Different package types are suitable for different applications.