web counter

Texas Instruments DAC902 DAC

Features and applications of Texas Instruments DAC902 DAC

The Texas Instruments DAC902 is a high-performance 16-bit DAC that converts digital audio impulses with high precision and little distortion into analog audio signals. It is frequently utilized in a variety of applications that need for high-quality audio conversion, such as industrial control systems, medical equipment, consumer and professional audio equipment, and automotive audio systems. This article introduce its features and applications.

Applications

  • Medical
  • Factory automation & control
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
DAC902UIC 12B 165MSPS IOUT D/A 28-SOIC808RFQ
DAC902U/1K12-Bit 165-MSPS Digital-to-Analog Converter (DAC) 28-SOIC -40 to 851000BUY
DAC902E/2K512-Bit 165-MSPS Digital-to-Analog Converter (DAC) 28-TSSOP -40 to 853854RFQ
DAC902UG4IC 12-BIT D/A CONV 28-SOIC0RFQ
DAC902EIC 12-BIT D/A CONV 28-TSSOP3854RFQ
DAC902E/2K5G4IC 12-BIT D/A CONV 28-TSSOP0RFQ
DAC902EG4IC 12-BIT D/A CONV 28-TSSOP0RFQ
Technical Documents

The Texas Instruments DAC902 is a high-performance 16-bit DAC that converts digital audio impulses with high precision and little distortion into analog audio signals. It is frequently utilized in a variety of applications that need for high-quality audio conversion, such as industrial control systems, medical equipment, consumer and professional audio equipment, and automotive audio systems. The DAC902 has a number of practical features that make it simple to integrate with a variety of digital audio sources, such as a low distortion, high sampling rate, differential output, power-down mode, and serial interface. The DAC902 is an all-around adaptable and powerful DAC that offers high-quality audio conversion for a variety of applications.

 

Features

 

16-bit resolution: The DAC902 offers high-precision audio conversion and can convert digital audio signals with a resolution of up to 16 bits.

Low distortion: The DAC902's THD+N (total harmonic distortion plus noise) is less than 0.001%, ensuring high-quality audio output.

High sampling rate: The DAC902 can replay high-fidelity audio at sampling rates of up to 192 kHz.

The DAC902 offers a differential output, which lowers common-mode noise and enhances signal quality.

Power-saving mode: While the device is not in use, the DAC902 has a power-saving mode that enables power savings.

The DAC902 is simple to connect with a variety of digital audio sources because to its serial interface, which it employs to accept digital audio signals.

Wide supply voltage range: The DAC902 is compatible with a variety of power sources thanks to its wide supply voltage range of 4.75 V to 5.25 V.

Overall, the Texas Instruments DAC902 is a high-performance DAC with a variety of essential capabilities for high-quality audio signal conversion, including high precision, low distortion, and a wide range of features.

 

Applications

 

  • Medical devices

  • Consumer audio gear

  • Automobile audio systems

  • Industrial control systems

  • Professional audio equipment

 

All things considered, the DAC902 is a flexible and powerful DAC that may be applied in a variety of situations where high-quality, low-distortion analog audio signals are needed.


Frequently Asked Questions

A DAC is what?

An apparatus known as a DAC transforms digital signals into analog impulses. Applications requiring high-quality audio conversion, like digital audio players, CD players, and audio interfaces, frequently employ it.

What is the DAC902's resolution?

The DAC902 offers high-precision audio conversion with a resolution of up to 16 bits.

What is the DAC902's sampling rate?

High-fidelity audio may be played back with the DAC902 thanks to its support for sampling rates up to 192 kHz.