web counter

Analog Devices Inc. Military, MIL-STD-883 series PMIC - Voltage Reference

Introduction, stock information and FAQs of Military, MIL-STD-883 series Voltage Reference

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. Military, MIL-STD-883 series Voltage Reference.

Applications

  • Aerospace & defense
  • Medical
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
AD581UH/883BV-Ref Precision 10V 10mA 3-Pin TO-5 Tube89000RFQ
AD584SH/883BV-Ref Programmable 2.5V/5V/7.5V/10V 10mA 8-Pin TO-99 Tube2674RFQ
AD589TH/883BV-Ref Precision 1.235V 5mA 2-Pin TO-51 Tube700BUY
AD584TH/883BV-Ref Programmable 2.5V/5V/7.5V/10V 10mA 8-Pin TO-99 Tube6800RFQ
AD588TE/883BVoltage References Mult Outpt Hi Prec Dual Tracking Ref355RFQ
AD581SH/883BVoltage References HI PREC 10V IC REF6800RFQ
AD589SH/883BV-Ref Precision 1.235V 5mA 2-Pin TO-51 Tube101BUY
AD2702UD/883BVoltage References IC+/-10 VoltPREC Ref0RFQ
AD581TH/883BV-Ref Precision 10V 10mA 3-Pin TO-5 Tube10BUY
AD588TQ/883BV-Ref Programmable 5V/ 10V 16-Pin CDIP Tube254RFQ
AD2702SD/883BVoltage References IC+/-10 VoltPREC Ref0RFQ
Technical Documents

Description


Analog Devices Inc. is a leading provider of military-grade, MIL-STD-883 series PMICs (Power Management Integrated Circuits) and Voltage References. Their products are designed to meet the stringent requirements of military and aerospace applications, providing reliable and robust performance in extreme environments. Their PMICs offer a wide range of features, including high-accuracy voltage references, low-noise power supplies, and advanced power management capabilities. Their voltage references provide precise and stable voltage references for a variety of applications, including precision instrumentation, medical, and industrial. With their commitment to quality and innovation, Analog Devices Inc. is a trusted partner for military and aerospace applications.



Features


• Low temperature coefficient

• Low noise

• High accuracy

• High stability

• Low power consumption

• Wide operating temperature range

• High reliability

• Low cost



Applications


• Military and aerospace systems

• MIL-STD-883 series PMICs

• Voltage references

• Power management systems

• Automotive systems

• Industrial control systems

• Medical systems

• Telecommunications systems

• Instrumentation systems

• Test and measurement systems"


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. Military, MIL-STD-883 series PMIC - Voltage Reference?

"1. Texas Instruments TPS7A4700 Low-Noise, Low-Dropout Linear Regulator 2. Linear Technology LT1763 Low-Noise, Low-Dropout Linear Regulator 3. ON Semiconductor NCP15XH Low-Noise, Low-Dropout Linear Regulator 4. STMicroelectronics L78L Low-Noise, Low-Dropout Linear Regulator 5. Maxim Integrated MAX619 Low-Noise, Low-Dropout Linear Regulator 6. Microchip Technology MCP1700 Low-Noise, Low-Dropout Linear Regulator 7. Analog Devices ADP1710 Low-Noise, Low-Dropout Linear Regulator 8. NXP Semiconductors LTC1763 Low-Noise, Low-Dropout Linear Regulator 9. Renesas Electronics R5F10 Low-Noise, Low-Dropout Linear Regulator 10. Infineon Technologies BCR431U Low-Noise, Low-Dropout Linear Regulator"

What are the differences between the types of Analog Devices Inc. Military, MIL-STD-883 series PMIC - Voltage Reference?

"1. Military Grade Voltage References: These are designed to meet the stringent requirements of military applications, such as high temperature operation, high shock and vibration, and wide temperature range. They are also designed to meet the requirements of MIL-STD-883 series.  2. Commercial Grade Voltage References: These are designed to meet the requirements of commercial applications, such as low temperature operation, low shock and vibration, and narrow temperature range. They are not designed to meet the requirements of MIL-STD-883 series."