web counter

Analog Devices Inc. REF19 series PMIC - Voltage Reference

Introduction, stock information and FAQs of REF19 series Voltage Reference

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. REF19 series Voltage Reference.

Applications

  • Medical
  • Factory automation & control
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
REF198GSZ-REELV-Ref Precision 4.096V 30mA 8-Pin SOIC N T/R8BUY
REF192ESZ-REELIC VREF SERIES 2.5V 8SOIC12500RFQ
REF195ESIC VREF SERIES 0.04% 8SOIC268RFQ
REF198FS-REELIC VREF SERIES 4.096V 8SOIC4RFQ
REF198ES-REELIC VREF SERIES 4.096V 8SOIC0RFQ
REF192FS-REELIC VREF SERIES 0.2% 8SOIC0RFQ
REF192GSZ-REEL7IC VREF SERIES 2.5V 8SOIC11RFQ
REF192GSZ-REELV-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R2500BUY
REF196GRUZ-REEL7IC VREF SERIES 3.3V 8TSSOP1355BUY
REF198FSZ-REELV-Ref Precision 4.096V 30mA 8-Pin SOIC N T/R2690BUY
REF192FSZ-REELV-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R5000BUY
REF194ESZ-REELV-Ref Precision 4.5V 30mA 8-Pin SOIC N T/R4BUY
REF194GS-REELV-Ref Precision 4.5V 30mA 8-Pin SOIC N T/R6844RFQ
REF195GRUZ-REEL7V-Ref Precision 5V 30mA 8-Pin TSSOP T/R747RFQ
REF191GSZIC VREF SERIES 2.048V 8SOIC27BUY
REF192GPZIC VREF SERIES 0.4% 8DIP5000BUY
REF196GSZIC VREF SERIES 0.3% 8SOIC1BUY
REF192GRUZIC VREF SERIES 0.4% 8TSSOP21BUY
REF191ESZIC VREF SERIES 2.048V 8SOIC0BUY
REF195GSIC VREF SERIES 0.2% 8SOIC9RFQ
Technical Documents

Analog Devices Inc. REF19 series PMIC is a family of precision voltage references designed to provide a stable and accurate voltage reference for a wide range of applications. The REF19 series offers a wide range of output voltage options, from 1.2V to 5.0V, and a wide temperature range of -40°C to +125°C. The REF19 series also features low power consumption, low noise, and high accuracy, making it ideal for use in a variety of applications. The REF19 series is also designed to be easy to use, with a simple two-wire interface and a wide range of features and options.


Features


• Low temperature coefficient of 0.2 ppm/°C

• Low noise of 0.2 μVrms

• Low power consumption of 1.2 mW

• High accuracy of 0.1%

• Wide operating temperature range of -40°C to +125°C

• Low output impedance of 0.1 Ω

• Low input voltage range of 1.2 V to 5.5 V


Applications


• Automotive systems

• Industrial systems

• Medical systems

• Telecommunications systems

• Battery-powered systems

• Portable electronics

• Power management systems

• Data acquisition systems

• Instrumentation systems


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. REF19 series PMIC - Voltage Reference?

1. Texas Instruments REF30 series PMIC - Voltage Reference 2. Linear Technology LT1763 series PMIC - Voltage Reference 3. Maxim Integrated MAX619 series PMIC - Voltage Reference 4. ON Semiconductor NCP15 series PMIC - Voltage Reference 5. STMicroelectronics STV8 series PMIC - Voltage Reference 6. Microchip Technology MCP15 series PMIC - Voltage Reference 7. Renesas Electronics R5F10 series PMIC - Voltage Reference 8. NXP Semiconductors MC33 series PMIC - Voltage Reference 9. Infineon Technologies BCR series PMIC - Voltage Reference 10. ROHM Semiconductor BD9 series PMIC - Voltage Reference

What are the differences between the types of Analog Devices Inc. REF19 series PMIC - Voltage Reference?

The REF19 series of PMICs from Analog Devices Inc. are voltage references that provide a stable, accurate, and low-noise reference voltage for a variety of applications. The series includes three types of voltage references:  1. REF19x: These are low-noise, low-dropout voltage references that provide a stable output voltage over a wide range of input voltages. They are ideal for applications that require a low-noise, low-dropout reference voltage.  2. REF19x-2: These are low-noise, low-dropout voltage references that provide a stable output voltage over a wide range of input voltages. They are ideal for applications that require a low-noise, low-dropout reference voltage and a higher output current capability.  3. REF19x-3: These are low-noise, low-dropout voltage references that provide a stable output voltage over a wide range of input voltages. They are ideal for applications that require a low-noise, low-dropout reference voltage and a higher output voltage accuracy.