web counter

AVX Corporation Accu-L series Tantalum Capacitors

Features and Applications of Accu-L series Tantalum Capacitors

The purpose of this article is to briefly illustrate what is possible with Tantalum Capacitors and the features and applications of these capacitors manufactured by AVX Corporation under the Accu-L series.

Applications

  • Aerospace & defense
  • TV
Associated Products

Part NumberDescriptionStockRFQ
TLNL227M006R1000CAP TANT 220UF 20% 6.3V 141115000BUY
TLNK157M006R2500CAP TANT 150UF 20% 6.3V 120622BUY
TLNS107M010R2500CAP TANT 100UF 20% 10V 120628BUY
TLN4108M010R0100CAP TANT 1000UF 10V800BUY
TLNS157M006R2500CAP TANT 150UF 20% 6.3V 12066BUY
TLN6108M010R0055CAP TANT 1000UF 20% 10V 603039BUY
TLN6228M006R0055CAP TANT 2200UF 20% 6.3V 6030500RFQ
TLNK107M010R2500CAP TANT 100UF 20% 10V 120650BUY
TLN6158M010R0055CAP TANT 1500UF 20% 10V 60305080BUY
TLNT227M010R1300CAP TANT 220UF 20% 10V 1411100BUY
TLNL157M010R1300CAP TANT 150UF 20% 10V 141116BUY
TLN6338M004R0055CAP TANT 3300UF 20% 4V 6030839BUY
TLNN476M010R6000CAP TANT 47UF 20% 10V 080545592BUY
TLNS227M004R3000CAP TANT 220UF 20% 4V 120645592BUY
TLN4158M006R0100CAP TANT 1500UF 20% 6.3V 292426BUY
TLNK476M010R1500CAP TANT 47UF 20% 10V 120680000BUY
Technical Documents

AVX is the number one tantalum capacitor supplier with four manufacturing plants worldwide, which provides flexibility and capacity for the demanding electronic industry. This video briefly introduces the manufacturing process of tantalum capacitor.

AVX | Tantalum Capacitor Manufacturing Process


Accu-L Tantalum Capacitors from AVX Corporation are high-reliability, conformally coated capacitors designed for use in a wide range of electronic applications. These capacitors feature a tantalum pentoxide dielectric and a conductive polymer cathode material, which provides excellent stability, reliability, and low ESR over a wide temperature range.

Features

The main features of Accu-L Tantalum Capacitors may be summarized as follows:

1. High Capacitance: Due to the Accu-L Tantalum Capacitors' high capacitance values, which vary from 2.2 F to 680 F, they are appropriate for a variety of applications.

2. Low ESR: The Accu-L Tantalum Capacitors' low equivalent series resistance (ESR) guarantees that the capacitors will work consistently and dependably under a variety of operating circumstances.

3. High Ripple Current: Because the Accu-L Tantalum Capacitors can withstand high ripple currents, they can be used in high-frequency applications.

4. Extended Temperature Range: Because the Accu-L Tantalum Capacitors can function in a wide range of temperatures, from -55°C to +125°C, they can be used in difficult conditions.

5. Low Profile: The Accu-L Tantalum Capacitors feature a low profile design that makes them perfect for use in applications with limited space.

6. RoHS Compliant: The Accu-L Tantalum Capacitors comply with the RoHS standard, which means they are devoid of potentially harmful elements including cadmium, lead, and mercury.

7. AEC-Q200 Qualified: Accu-L Tantalum Capacitors are AEC-Q200 approved, making them appropriate for use in automotive applications.

8. High Reliability: Because of their excellent reliability and extended life, Accu-L Tantalum Capacitors are perfect for use in demanding applications.

9. Large Size Selection: The Accu-L Tantalum Capacitors are offered in a large selection of sizes, making it simple to locate the ideal capacitor for your application.

10. Tantalum Technology: Tantalum technology is used in the fabrication of the Accu-L Tantalum Capacitors, ensuring stable and dependable performance under a variety of operating circumstances.

Applications

  • Power supply decoupling and smoothing

  • DC/DC converter output filtering

  • Audio circuits

  • Industrial and automotive electronics

  • Aerospace and defense applications

The Accu-L Tantalum Capacitors are commonly used in various electronic applications such as power supplies, filtering, and timing circuits. They are particularly well-suited for use in high-temperature and high-stress environments where stability and reliability are critical. Some specific examples of their applications include mobile phones, laptops, televisions, and automotive electronics.


Frequently Asked Questions

What are the benefits of using Accu-L series Tantalum Capacitors?

The Accu-L series capacitors offer several benefits, including high reliability, long life, and excellent performance in high-frequency applications. They also have a small form factor, which makes them ideal for use in compact electronic devices.

Are Accu-L series Tantalum Capacitors RoHS compliant?

Yes, the Accu-L series capacitors are RoHS compliant and meet all relevant industry standards and regulations.

What voltage ratings are available for Accu-L series Tantalum Capacitors?

Accu-L series capacitors are available in a range of voltage ratings, from 4V to 50V. This makes them suitable for use in a variety of applications that require different voltage levels.