web counter

KEMET Corporation T495 series Tantalum capacitors

Features and Applications of T495 series Tantalum capacitors

The purpose of this article is to briefly illustrate what is possible with Tantalum Capacitors and the features and applications of these capacitors manufactured by KEMET Corporation under the T495 series.

Applications

  • Medical
  • Aerospace & defense
  • Industrial transport (non-car & non-light truck)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
T495X227K010ATE050CAP TANT 220UF 10V 10% 2917334BUY
T495D336K016ATE225Cap Tant Solid 33uF 16V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.225 Ohm 125C T/R53BUY
T495C156K010ATE475CAP TANT 15UF 10V 10% 2312841BUY
T495A226K010ATE1K2CAP TANT 22UF 10% 10V 120624500BUY
T495A156M016ATE2K5CAP TANT 15UF 20% 16V 1206200BUY
T495A225K016ATE2K5CAP TANT 2.2UF 10% 16V 12062096BUY
T495A685M006ATE1K8CAP TANT 6.8UF 20% 6.3V 120649BUY
T495A156M010ATE1K0CAP TANT 15UF 20% 10V 120614BUY
T495A475M010ATE2K0CAP TANT 4.7UF 20% 10V 120648BUY
T495B475K010ATE1K5CAP TANT 4.7UF 10% 10V 141128BUY
T495B106K010ATE1K2CAP TANT 10UF 10% 10V 14111631BUY
T495A335K016ATE3K0Cap Tant Solid 3.3uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3 Ohm 125C T/R29BUY
T495A474M025ATE7K0CAP TANT 0.47UF 20% 25V 120630BUY
T495B225M035ATE1K5Cap Tant Solid 2.2uF 35V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 1.5 Ohm 125C T/R14BUY
T495B476M010ATE500Tantalum Capacitors - Solid SMD 10volts 47uF 20% ESR=500mOhms171BUY
T495A335M016ATE3K0Tantalum Capacitors - Solid SMD 16volts 3.3uF 20% ESR=3000mOhms42BUY
T495B106K010ATA3K0CAP TANT 10UF 10% 10V 141126BUY
T495B474K035ATA11KCAP TANT 0.47UF 10% 35V 141117BUY
T495A106K010ATA3K8CAP TANT 10UF 10% 10V 120642BUY
T495D106M035ATA1K0CAP TANT 10UF 20% 35V 29170RFQ
Technical Documents

Tantalum capacitors have come a long way in recent years, so much so that besides the anode material, they don't really share much in common with their legacy counterparts. In this webinar, KEMET's Samuel Accardo (Field Application Engineer) explains just how far tantalum capacitor technology has come and the applications in which they thrive. We'll also talk about the dreaded "derating".

KEMET Webinar | Component Basics Tantalum Capacitors


The T495 series is a range of tantalum capacitors from KEMET Corporation designed for high-performance applications that require a reliable and compact solution. These capacitors offer high capacitance values and excellent volumetric efficiency, making them ideal for use in space-constrained applications. They also have low ESR and impedance, which allows them to effectively filter out noise and ripple in power supply circuits. The T495 series is available in surface mount and through-hole packages, and is RoHS and REACH compliant, making it suitable for use in a wide range of industries including automotive, industrial, medical, aerospace, and defense.

Features

The main features of T495 series Tantalum capacitors may be summarized as follows:

1. High reliability and stability due to solid tantalum construction

2. Low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) for efficient filtering and decoupling

3. Wide temperature range (-55°C to +125°C) for use in various environments

4. Available in surface mount and through-hole configurations

5. RoHS-compliant and lead-free

Applications

  • Power supply filtering and decoupling

  • DC-DC converters

  • Automotive electronics

  • Industrial equipment

  • Medical devices

  • Aerospace and defense

T495 series Tantalum capacitors from KEMET Corporation are a reliable and versatile choice for a variety of applications, including power supplies, audio/video equipment, automotive electronics, and industrial equipment.

 


Frequently Asked Questions

What is the voltage range of the T495 series tantalum capacitors?

The voltage range of the T495 series tantalum capacitors is from 2 V to 63 V.

What is the temperature range of the T495 series tantalum capacitors?

The temperature range of the T495 series tantalum capacitors is from -55°C to +125°C.

What is the ESR range of the T495 series tantalum capacitors?

The ESR (Equivalent Series Resistance) range of the T495 series tantalum capacitors is from 0.1 Ω to 2.5 Ω.