web counter

AVX Corporation TAJ series Surface-mount tantalum capacitors

Features and Applications of TAJ series Surface-mount tantalum capacitors

The purpose of this article is to briefly illustrate what is possible with Surface-mount tantalum capacitors and the features and applications of these capacitors manufactured by AVX Corporation under the TAJ series.

Applications

  • Medical
  • Factory automation & control
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
F9H1A156KAACAP TANT 15UF 10% 10V 12060RFQ
F9H1A156MAACAP TANT 15UF 20% 10V 120640BUY
F9H1C226MBACAP TANT 22UF 20% 16V 141141BUY
F9H1C226KBACAP TANT 22UF 10% 16V 14110RFQ
F9H1C476MCCCAP TANT 47UF 20% 16V 231218BUY
F9H1C476KCCCAP TANT 47UF 10% 16V 231221BUY
F9H1C106KAACAP TANT 10UF 10% 16V 12067BUY
F9H1C106MAACAP TANT 10UF 20% 16V 12060RFQ
Technical Documents

Sorry, No Data.

AVX is the number one tantalum capacitor supplier with four manufacturing plants worldwide, which provides flexibility and capacity for the demanding electronic industry. We are the global leader in MnO2 solid tantalum technologies such as smallest case size MnO2, highest temperature capabilities up to 230°C and lowest DCL product offering.

AVX | Tantalum Capacitor Manufacturing Process


The TAJ series is a line of surface-mount tantalum capacitors that are designed for use in a wide range of applications. These capacitors feature high capacitance values in small sizes, making them ideal for use in space-constrained applications. The TAJ series capacitors are available in standard and low-profile configurations, providing flexibility in design. These capacitors are designed for high-reliability applications and feature low leakage current and low ESR. The TAJ series capacitors are RoHS compliant and are available in various capacitance and voltage ratings.

Features

The main features of TAJ series Surface-mount tantalum capacitors may be summarized as follows:

1. High capacitance values in small sizes

2. High reliability and stability

3. Low leakage current

4. Low ESR

5. RoHS compliant

6. Available in standard and low-profile configurations

Applications

  • Power supply decoupling and filtering in computer and telecommunications equipment

  • Automotive electronics

  • Industrial equipment

  • Portable electronics, including smartphones and tablets

  • Medical devices

  • Consumer electronics

The TAJ series capacitors are widely used in power supply decoupling and filtering in computer and telecommunications equipment, automotive electronics, industrial equipment, portable electronics, medical devices, and consumer electronics. These capacitors are used to stabilize and filter the power supply, improving system performance and reliability.


Frequently Asked Questions

What is the capacitance range of TAJ series tantalum capacitors?

The capacitance range of TAJ series tantalum capacitors is from 0.1 µF to 680 µF.

What is the maximum operating temperature of TAJ series tantalum capacitors?

The maximum operating temperature of TAJ series tantalum capacitors is 125°C.

Are TAJ series tantalum capacitors RoHS compliant?

Yes, TAJ series tantalum capacitors are RoHS compliant.