web counter

AVX Corporation F9H series High-reliability tantalum capacitors

Features and Applications of F9H series High-reliability tantalum capacitors

The purpose of this article is to briefly illustrate what is possible with High-reliability tantalum capacitors and the features and applications of these capacitors manufactured by AVX Corporation under the F9H series.

Applications

  • Building automation
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
TAJR334M025RNJCAP TANT 0.33UF 20% 25V 080532BUY
TAJS104M020RNJCAP TANT 0.1UF 20% 20V 120630000BUY
TAJS336K002RNJCAP TANT 33UF 10% 2.5V 120649BUY
TAJS475K016RNJCAP TANT 4.7UF 10% 16V 120634BUY
TAJS224M020RNJCAP TANT 0.22UF 20% 20V 120643BUY
TAJB685M025RNJCAP TANT 6.8UF 20% 25V 141110000BUY
TAJD476M016RNJVCAP TANT 47UF 20% 16V 29171675BUY
TAJD226M016SNJCAP TANT 22UF 20% 16V 29173545BUY
TAJA105K020TNJCAP TANT 1UF 10% 20V 120630000BUY
TAJA226M004RNJCAP TANT 22UF 20% 4V 120660000BUY
TAJC475M020YNJCAP TANT 4.7UF 20% 20V 23125BUY
TAJB685K016YNJCAP TANT 6.8UF 10% 16V 141139BUY
TAJA155K010SNJCAP TANT 1.5UF 10% 10V 120635BUY
TAJA475K020YNJCAP TANT 4.7UF 10% 20V 120645BUY
TAJC475M020SNJCAP TANT 4.7UF 20% 20V 231211BUY
TAJB336K006YNJCAP TANT 33UF 10% 6.3V 14117BUY
TAJA335M025RNJCAP TANT 3.3UF 20% 25V 12061500BUY
TAJR224K020RNJCAP TANT 0.22UF 10% 20V 08052500RFQ
TAJR156K004RNJCAP TANT 15UF 10% 4V 08055514BUY
TAJA684M025RNJCAP TANT 0.68UF 20% 25V 12068000BUY
Technical Documents

Ever wondered what is in a capacitor? Discover how tantalum capacitors are made and why tantalum capacitors from AVX should be in your next design.

How Tantalum Capacitors are made | AVX


AVX F9H series are high-reliability solid tantalum electrolytic capacitors for use in applications such as automotive ECUs and industrial equipment. The capacitors are AEC-Q200 compliant and have a very low failure rate of 0.5%/1000hrs. They offer an expanded temperature range, operating at up to 105°C at their rated voltage or up to 150°C with voltage derating, making them ideal for use in engine and transmission ECUs, starters, headlamps, and demanding industrial equipment. The F9H series is available with capacitance values from 10µF to 47µF with 10% or 20% tolerance and with 10V and 16V rated voltages. The J-lead surface-mount capacitors are available in case sizes that range from 1206 to 2312.

Features

The main features of F9H series High-reliability tantalum capacitors may be summarized as follows:

1. AEC-Q200 compliant

2. Low 0.5%/1000hrs failure rate

3. -55°C to +150°C operating temperature range, up to +105°C without derating

4. Capacitance values: 10µF to 47µF, 10% or 20% tolerance

5. Voltage ratings: 10V, 16V

6. Package: SMD J-lead in 1206, 1210, or 2312 case sizes

Applications

  • Automotive electronics (Engine ECU, Transmission ECU, ISG, Headlamp)  

  • Industrial equipment

Tantalum capacitors are used in various industrial applications, including power supplies, motor controls, and lighting systems. The F9H series capacitors can be used in these applications, improving system performance and reliability. Tantalum capacitors are used in medical electronics, where high reliability and safety are critical. These capacitors are used in implantable medical devices, diagnostic equipment, and other related applications. The F9H series capacitors can be used in medical electronics to improve system performance and safety.

 


Frequently Asked Questions

What is the voltage rating of the F9H series capacitors?

The F9H series capacitors have a voltage rating range of 4V to 75V.

What is the capacitance range of the F9H series capacitors?

The capacitance range of the F9H series capacitors is from 0.1µF to 330µF.

What is the operating temperature range of the F9H series capacitors?

The F9H series capacitors can operate in a temperature range of -55°C to +125°C.