web counter

AVX Corporation TransGuard series Multilayer varistors

Features and Applications of TransGuard series Multilayer varistors

The purpose of this article is to briefly illustrate what is possible with Multilayer varistors and the features and applications of these varistors manufactured by AVX Corporation under the TransGuard series.

Applications

  • Medical
  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
VC040205X150WPVARISTOR 8.5V 20A 040296200BUY
VC080505A150DPVARISTOR 8.5V 40A 0805236600BUY
VC060305A150DPVARISTOR 8.5V 30A 060330000RFQ
VC120618D400DPVARISTOR 25.5V 150A 12067000BUY
VC121030H620RPVARISTOR 41V 280A 1210165BUY
VC060318A400RPVARISTOR 25.5V 30A 060316000BUY
VC080526C580RPVARISTOR 34.5V 100A 080520000BUY
VCAS060326A580RPVARISTOR 34.5V 30A 060358000BUY
VC080518A400DPVARISTOR 25.5V 30A 08054000RFQ
VCAS060318A400DPVARISTOR 25.5V 30A 06031000BUY
VCAS120645K900DPVARISTOR 56V 200A 120666000BUY
VC060326A580RPVARISTOR 34.5V 30A 0603396500BUY
VC120630D650RPVARISTOR 41V 120A 120635040BUY
VLAS120616E350RPLOW CLAMP AUTOMOTIVE SERIES VAR98070BUY
VCAS120642K900DPVARISTOR 56V 200A 120666000BUY
VA100005A150DLVARISTOR 8.5V 40A AXIAL1611BUY
VC121048G101TPVARISTOR 62V 220A 121044BUY
VG222026Y570DPVARISTOR 35V 1.1KA 22206717BUY
VGAS181226P570DPVARISTOR 35V 600A 1812710BUY
VGAS181216P400DPVARISTOR 24.5V 1KA 18121000BUY
Technical Documents

AVX TransGuard® Varistors Transient Voltage Suppressors (TVS) offer unique high-energy multilayer construction and represent state-of-the-art overvoltage circuit protection. Monolithic multilayer construction provides protection from voltage transients caused by ESD (e.g. IEC 61000-4-2), lightning, inductive switching, automotive related transients such as load dump (ISO 7637-2-5), jump start, and other automotive transients (e.g. ISO 7637 Pulse 1-3, AEC-Q200-002, ISO 10605, ISO 16750-2, Cl-220, Cl-260).

New at Mouser – AVX TransGuard® Varistors


TransGuard series Multilayer varistors from AVX Corporation are designed to provide a cost-effective solution for ESD protection and transient voltage suppression in a wide range of applications. These varistors are made from a ceramic material with a multilayer construction, which allows them to provide high levels of EMI/RFI attenuation and transient voltage suppression. They offer fast response times, low leakage current, and high surge current handling capabilities, making them ideal for use in high-speed data lines and other applications where fast response times are critical.TransGuard series Multilayer varistors are available in various sizes and can be used in both surface-mount and through-hole applications, making them a versatile choice for a wide range of applications.

Features

The main features of TransGuard series Multilayer varistors may be summarized as follows:

1. TransGuard series Multilayer varistors offer ESD protection, EMI/RFI attenuation, and transient voltage suppression in a single device.

2. They have a wide operating temperature range of -55°C to +125°C and can operate up to 10 GHz.

3. These varistors are available in various sizes ranging from 0402 to 2220.

Applications

  • Telecommunications

  • Automotive

  • Industrial

  • Medical

  • Aerospace and Defense

  • Consumer Electronics

  • Renewable Energy

  • Lighting

  • IoT and Smart Homes

TransGuard varistors protect sensitive communication equipment from voltage spikes and surges caused by lightning strikes, electrostatic discharge, and other transient events. These varistors are used in automotive electronic systems to provide protection against electrical disturbances caused by alternator ripple, load dump, and other transients.TransGuard varistors are commonly used in industrial applications to protect electronic equipment from high-energy transients generated by inductive loads, motors, and other electrical disturbances.




Frequently Asked Questions

What is the typical voltage rating of TransGuard series multilayer varistors?

The typical voltage rating of TransGuard series varistors ranges from 5V to 100V.

What is the maximum operating temperature of TransGuard series multilayer varistors?

The maximum operating temperature of TransGuard series varistors is 125°C.

What is the capacitance range of TransGuard series multilayer varistors?

The capacitance range of TransGuard series varistors varies from pF to nF depending on the specific part number.