web counter

Littelfuse Inc. ZA series TVS Varistors

Features and applications of ZA series TVS Varistors

A collection of high-performance electronic components called TVS (Transient Voltage Suppression) varistors from Littelfuse Inc. is made to shield delicate electronics from voltage surges and transients. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
87063-052Varistors Hi-Rel 180Vrms 1100pF0RFQ
87063-046Varistors Hi-Rel 150Vrms 250pF0RFQ
V8ZA1PVaristor; Circuit Protection; 4VAC/5VDC; 22V; 2.5A; Metal Oxide; 3000pF; Radial RoHS1327BUY
V82ZA20PVARISTOR 82V 6.5KA DISC 20MM4172RFQ
V120ZA20PVARISTOR 120V 6.5KA DISC 20MM50BUY
V82ZA05PVARISTOR 82V 400A DISC 5MM50BUY
V22ZA1PVARISTOR 22V 250A DISC 7MM4500RFQ
V39ZA3PZA Series 31 VDC 25 V RMS 76 V Clamp 500 A 2700 pF Radial Lead Varistor99BUY
V12ZA2PVARISTOR 12.5V 250A DISC 10MM3235BUY
V18ZA1PVARISTOR 18V 250A DISC 7MM6000RFQ
V470ZA05PVar MOV 300VAC/385VDC 400A 517V Radial Bulk3000RFQ
V430ZA05PVARISTOR 430V 400A DISC 5MM48000RFQ
V39ZA20PVARISTOR 39V 2KA DISC 20MM2561BUY
V18ZA40PVARISTOR 18V 2KA DISC 20MM1500RFQ
V22ZA3PVARISTOR 22V 1KA DISC 14MM3019BUY
V56ZA05PVar MOV 35VAC/45VDC 100A 66V Radial Bulk1196BUY
V150ZA05PX2855VARISTOR 150V 400A DISC 5MM35BUY
V100ZA3PX2855VARISTOR 100V 1.2KA DISC 7MM35BUY
V150ZA1PX2855VARISTOR 150V 1.2KA DISC 7MM0RFQ
V33ZA05PX2855VARISTOR 33V 100A DISC 5MM5122BUY
Technical Documents

A collection of high-performance electronic components called TVS (Transient Voltage Suppression) varistors from Littelfuse Inc. is made to shield delicate electronics from voltage surges and transients. The ceramic substance used to make the ZA series varistors, which has a zinc oxide base, enables them to instantly clamp voltage spikes and deflect surge currents away from delicate electronics, preventing damage and guaranteeing dependable performance. The ZA series varistors are ideal for a variety of electronic applications, including power supply, telecom equipment, automotive electronics, industrial equipment, and lighting systems. They also have a quick response time, high surge capability, and low clamping voltage. They are RoHS compliant, which means they are devoid of hazardous materials, and they come in a range of sizes and configurations to satisfy the requirements of various applications. Overall, the ZA series TVS varistors from Littelfuse Inc. provide a dependable and efficient solution for shielding delicate electronics against voltage transients and surges.

 

Features


Strong surge resistance: The ZA series varistors have a high surge resistance of up to 20 kA, which makes them appropriate for shielding delicate electronics from high voltage transients.

Low clamping voltage: The ZA series varistors have a low clamping voltage, allowing them to clamp voltage spikes fast and safeguard delicate electronics from harm.

Quick response time: The ZA series varistors have a quick response time, allowing them to react to voltage transients quickly and safeguard delicate electronics.

Low leakage current: The ZA series varistors have a low leakage current, which means they don't consume a lot of power or produce a lot of heat.

Wide operating temperature range: The ZA series varistors are suitable for use in difficult situations since they can function over a large temperature range, from -55°C to +125°C.

The ZA series varistors comply with RoHS (Restriction of Hazardous Substances), which means they are devoid of potentially harmful substances including lead, mercury, and cadmium.

Overall, the ZA series TVS varistors from Littelfuse Inc. are created to guarantee the safe and dependable operation of delicate electronics while offering dependable protection against voltage transients. They are suited for use in a variety of applications due to their strong surge capability, low clamping voltage, quick response time, low leakage current, and wide operating temperature range.

 

Applications

 

  • Power supplies

  • Lighting systems

  • Telecom equipment

  • Industrial machinery

  • Automobile electronics

In general, TVS varistors from the ZA series are employed in a variety of electronic applications to shield delicate electronics from voltage surges and transients, ensuring dependable and secure operation.

Frequently Asked Questions

Why are TVS varistors from the ZA series used?

When lightning strikes, electrostatic discharge, or power surges occur, sensitive electronics are protected by ZA series varistors against voltage transients and surges.

What is the ZA series TVS varistors' maximum surge capacity?

The ZA series varistors are useful for shielding delicate electronics from high voltage transients because they can sustain surge currents up to 20 kA.

What is the clamping voltage for TVS varistors in the ZA series?

The ZA series varistors can quickly clamp voltage spikes and shield delicate electronics from harm thanks to their low clamping voltage, which is typically between 15V and 1300V.