web counter

Bourns Inc. ChipGuard® MLC series TVS - Varistors, MOVs

Introduction, stock information and FAQs of ChipGuard® MLC series TVS Varistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. ChipGuard® MLC series TVS Varistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
CGF0804TFH-900-2LFILTER, COMMON MODE, 90 OHM, SMD0RFQ
CG0402MLA-14LGVARISTOR 18V 20A 0402900000BUY
CGA0603MLA-32120EVar 25VAC 32VDC 5A 71V 0603 SMD Paper T/R57611BUY
CG0402MLA-18KGVARISTOR 22V 20A 0402900000BUY
CGA0805MLA-26221EVar 20VAC 26VDC 80A 37.3V 0805 SMD Paper T/R11254BUY
CG0603MLE-18EESD Suppressors 18VDC 40CLAMPING84000BUY
CG0603MLC-12EESD Suppressors Chip Guard 0603 12 Volts40BUY
CGA0603MLA-31900EVARISTOR 39.45V 30A 060398070BUY
CGA1206MLA-26601EVar 20VAC 26VDC 200A 37.3V 1206 SMD Paper T/R69584BUY
CGA1206MLA-40181EVar 40VAC 56VDC 200A 77V 1206 SMD Paper T/R68544BUY
CG1206MLC-12EBOURNS CG1206MLC-12E FUSE, SMD, 1206, CHIP GUARD5000BUY
CGA0603MLA-19161EVar 14VAC 19VDC 20A 32V 0603 SMD Paper T/R42440BUY
CGA0603MLA-17300EVar 14VAC 17VDC 2A 34.4V 0603 SMD Paper T/R42800BUY
CGA0603MLA-16150EVar 14VAC 16VDC 5A 34.2V 0603 SMD Paper T/R145000BUY
CG0402MLC-24LGAVARISTOR 0402180000BUY
CG0603MLC-24LEAESD Suppressor ±25KV 2-Pin Case 0603 T/R5000BUY
CG0603MLC-24LEESD Suppressor ±25KV 2-Pin Case 0603 T/R180000BUY
CGA0603MLC-05EESD Suppressor TVS Bi-Dir 5V Automotive 2-Pin Case 0603(1608Metric) T/R7843BUY
CG0603MLC-05EBOURNS - CG0603MLC-05E - TVS Varistor, 8 V, 5 V, ChipGuard MLC Series, 20 V, 0603 [1608 Metric], Multilayer Varistor (MLV)10003RFQ
CG0603MLA-18KEBOURNS CG0603MLA-18KETVS Varistor, MOV, 14 V, 18 V, 40 V, 0603 [1608 Metric], ESD Clamp Protector84000RFQ
Technical Documents

Bourns Inc. ChipGuard® MLC series TVS - Varistors, MOVs are a range of high-performance, low-capacitance transient voltage suppressors (TVS) designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other voltage-induced events. The ChipGuard® MLC series is designed to provide superior protection against ESD, lightning, and other transient voltage events. The series features a low capacitance of 0.2pF, a low clamping voltage of 5.5V, and a fast response time of less than 1ns. The series is available in a variety of packages, including SOT-23, SOT-223, and SOT-89. The series is also RoHS compliant and UL recognized.


Features


* Low capacitance: The Bourns Inc. ChipGuard® MLC series TVS-Varistors, MOVs feature low capacitance, which helps to reduce the risk of signal distortion.

* High surge current capability: The Bourns Inc. ChipGuard® MLC series TVS-Varistors, MOVs have a high surge current capability, which helps to protect sensitive electronic components from damage due to overvoltage.

* Low leakage current: The Bourns Inc. ChipGuard® MLC series TVS-Varistors, MOVs have a low leakage current, which helps to reduce power consumption.

* High temperature operation: The Bourns Inc. ChipGuard® MLC series TVS-Varistors, MOVs are designed to operate at high temperatures, making them suitable for use in harsh environments.


Applications


* Automotive: The Bourns Inc. ChipGuard® MLC series TVS-Varistors, MOVs are used in automotive applications to protect sensitive electronic components from damage due to overvoltage.

* Industrial: The Bourns Inc. ChipGuard® MLC series TVS-Varistors, MOVs are used in industrial applications to protect sensitive electronic components from damage due to overvoltage.

* Telecommunications: The Bourns Inc. ChipGuard® MLC series TVS-Varistors, MOVs are used in telecommunications applications to protect sensitive electronic components from damage due to overvoltage.

* Consumer electronics: The Bourns Inc. ChipGuard® MLC series TVS-Varistors, MOVs are used in consumer electronics applications to protect sensitive electronic components from damage due to overvoltage.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. ChipGuard® MLC series TVS - Varistors, MOVs?

1. Littelfuse Varistors 2. EPCOS Varistors 3. Vishay Varistors 4. KEMET Varistors 5. TE Connectivity Varistors 6. Bourns MOVs 7. Littelfuse MOVs 8. EPCOS MOVs 9. Vishay MOVs 10. KEMET MOVs 11. TE Connectivity MOVs

What are the differences between the types of Bourns Inc. ChipGuard® MLC series TVS - Varistors, MOVs?

Bourns Inc. ChipGuard® MLC series TVS (Transient Voltage Suppressors) are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other voltage surges. They are available in a variety of voltage ratings and package sizes.  MOVs (Metal Oxide Varistors) are designed to protect sensitive electronic components from voltage transients caused by lightning strikes and other high-voltage surges. They are available in a variety of voltage ratings and package sizes.  The main difference between TVS and MOVs is that TVS are designed to protect against ESD and other low-voltage surges, while MOVs are designed to protect against lightning strikes and other high-voltage surges. Additionally, MOVs are typically more expensive than TVS.