web counter

Bourns Inc. CM45 series Fixed Inductors

Introduction, stock information and FAQs of CM45 series Fixed Inductors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. CM45 series Fixed Inductors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CM453232-8R2KLINDUCTOR CHIP 8.2UH 10% 1812 SMD200000BUY
CM453232-151JLInd General Purpose Chip Wirewound 150uH 5% 796KHz 40Q-Factor Ferrite 105mA 1812 T/R11000BUY
CM453232-R15MLINDUCTOR CHIP .15UH 20% 1812 SMD853BUY
CM453232-821JLFIXED IND 820UH 30MA 35 OHM SMD55550BUY
CM453232-R12KLFIXED IND 120NH 770MA 200MOHM SM88000BUY
CM453232-390JLFIXED IND 39UH 150MA 4.5 OHM SMD11000BUY
CM453232-3R9JLFIXED IND 3.9UH 330MA 900MOHM SM11000BUY
CM453232-681JLFIXED IND 680UH 50MA 30 OHM SMD37730BUY
CM453232-2R7JLFIXED IND 2.7UH 370MA 750MOHM SM1000BUY
CM453232-221JLFIXED IND 220UH 100MA 10 OHM SMD31768BUY
CM453232-561JLFIXED IND 560UH 50MA 30 OHM SMD0RFQ
CM453232-R39KLFixed Inductors CHIP INDUCTOR SMT .39uH68000RFQ
CM453232-R10MLFixed Inductors .1uH 20% Wirewound52300BUY
CM453232-390KLFIXED IND 39UH 150MA 4.5 OHM SMD200000BUY
CM453232-120KLFIXED IND 12UH 225MA 2 OHM SMD112500RFQ
CM453232-560KLFIXED IND 56UH 135MA 5.5 OHM SMD456300BUY
CM453232-180KLFIXED IND 18UH 190MA 2.8 OHM SMD25555BUY
CM453232-R18MLFIXED IND 180NH 700MA 240MOHM SM52300BUY
CM453232-271KLFIXED IND 270UH 92MA 12 OHM SMD79020BUY
CM453232-R22KLFixed Inductors CHIP INDUCTOR SMT .22uH1819BUY
Technical Documents

Description


Bourns Inc. CM45 series Fixed Inductors are high-performance, low-profile, surface-mount inductors designed for use in a variety of applications. These inductors feature a wide range of inductance values, from 0.1uH to 10uH, and are available in a variety of package sizes. The CM45 series is designed to provide excellent performance in high-frequency switching applications, and features a low DC resistance and high current handling capability. The inductors are RoHS compliant and are available in tape and reel packaging for automated assembly.



Features


* High current rating up to 5.5A

* Low DCR

* High saturation current

* High reliability

* RoHS compliant



Applications


* DC-DC converters

* Switching power supplies

* Automotive electronics

* Industrial electronics

* Telecommunications

* Consumer electronics

* LED lighting


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CM45 series Fixed Inductors?

1. Wurth Electronics WE-PD Series Fixed Inductors 2. Coilcraft XAL Series Fixed Inductors 3. Murata BLM Series Fixed Inductors 4. Taiyo Yuden LQM Series Fixed Inductors 5. TDK Corporation SRF Series Fixed Inductors 6. Panasonic ERJ Series Fixed Inductors 7. Vishay Dale IHLP Series Fixed Inductors 8. Sumida CDRH Series Fixed Inductors 9. Toko America Inc. FH Series Fixed Inductors 10. Kemet Corporation T491 Series Fixed Inductors

What are the differences between the types of Bourns Inc. CM45 series Fixed Inductors?

The Bourns Inc. CM45 series Fixed Inductors come in three different types: CM45-1, CM45-2, and CM45-3.   The CM45-1 is a high-current, low-profile, surface-mount inductor with a ferrite core. It has a maximum current rating of 4.5A and a maximum DC resistance of 0.07 ohms. It is suitable for use in high-frequency switching applications.  The CM45-2 is a high-current, low-profile, surface-mount inductor with a ferrite core. It has a maximum current rating of 6.5A and a maximum DC resistance of 0.06 ohms. It is suitable for use in high-frequency switching applications.  The CM45-3 is a high-current, low-profile, surface-mount inductor with a ferrite core. It has a maximum current rating of 8.5A and a maximum DC resistance of 0.05 ohms. It is suitable for use in high-frequency switching applications.  The main differences between the three types of Bourns Inc. CM45 series Fixed Inductors are their maximum current ratings and maximum DC resistance values. The CM45-1 has the lowest current rating and highest DC resistance, while the CM45-3 has the highest current rating and lowest DC resistance.