web counter

Murata Electronics LQH32 series fixed inductors

Features and applications of LQH32series fixed inductors

Designed for use in a variety of electronic applications, the wire wound, surface mount LQH32 series fixed inductors from Murata Electronics are a family of inductors. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
LQH32PN220MNCLMURATA - LQH32PN220MNCL - High Frequency Inductor, 22 µH, LQH32P_NC Series, 550 mA, 1210 [3225 Metric], Wirewound, 0.685 ohm93RFQ
LQH32PH6R8NN0LFIXED IND 6.8UH 850MA 288 MOHM500RFQ
LQH32CN391K23LFixed Inductors 390uH 10%300RFQ
LQH32PH1R5NN0LFIXED IND 1.5UH 1.75A 68.4 MOHM30000BUY
LQH32NH100J23LFIXED IND 10UH 325MA 340MOHM SMD20000BUY
LQH32NH471J23L1210 (3225) 2.0 0.2MM T 470UH5%218BUY
LQH32PB1R0NNCLFIXED IND 1UH 1.38A 36 MOHM SMD23BUY
LQH32PB330MN0LFIXED IND 33UH 390MA 1.15 OHM9625BUY
LQH32PB121MN0LFIXED IND 120UH 200MA 4.38 OHM30000BUY
LQH32PB1R0NN0LFIXED IND 1UH 2.05A 45 MOHM SMD36840000RFQ
LQH32PN6R8NNCLMURATA LQH32PN6R8NNCLSurface Mount High Frequency Inductor, LQH32P_NC Series, 6.8 H,30%, 1210 [3225 Metric], 40 MHz9100BUY
LQH32PB100MNCLFIXED IND 10UH 450MA 295 MOHM2000RFQ
LQH32PB150MNCLFIXED IND 15UH 330MA 475 MOHM1103BUY
LQH32PH4R7NNCLFIXED IND 4.7UH 1.2A 186 MOHM0RFQ
LQH32PN470MN0LFixed Inductors 1210 47uH +/-20% 11MHz DCR 2.14ohm848BUY
LQH32NH820J23LInd Power Wirewound 82uH 5% Ferrite 1210 Emboss T/R6382BUY
LQH32NH2R2J23LFIXED IND 2.2UH 610MA 97MOHM SMD80000BUY
LQH32PNR47NNCLMURATA LQH32PNR47NNCLSurface Mount High Frequency Inductor, LQH32P_NC Series, 470 nH,30%, 1210 [3225 Metric], 100 MHz126BUY
LQH32CH2R2M23LFIXED IND 2.2UH 600MA 130 MOHM328200BUY
LQH32PN121MN0LFixed Inductors 1210 120uH +/-20% 8MHz DCR 5.26ohm1734BUY
Technical Documents

Designed for use in a variety of electronic applications, the wire wound, surface mount LQH32 series fixed inductors from Murata Electronics are a family of inductors. These inductors are perfect for use in applications where space is limited because of their great performance, dependability, and compact size. Due to its high Q factor, large inductance value, and low DC resistance, LQH32 series inductors are efficient in reducing noise and supplying steady power to circuits. They are frequently utilized in consumer, industrial, and automotive electronics as well as power supply, DC-DC converters, and filtering circuits. Due to its wide operating temperature range and RoHS compliance, the LQH32 series inductors are excellent for usage in challenging settings. Overall, the fixed inductors of the Murata Electronics LQH32 series are adaptable parts that provide great performance, reliability, and efficiency in a small package.

 


Features

 

High quality (Q) factor: The LQH32 series inductors feature a high Q value, which translates to low resistance and good energy transfer efficiency.

High inductance: These inductors have a high inductance value, making them efficient in filtering out high frequency noise and supplying a steady supply of electricity to circuits.

Small design: The LQH32 series inductors are made to be small and compact, which makes them perfect for use in situations that require minimal floor area.

Low DC resistance: The low DC resistance of these inductors helps to cut down on heat production and power loss.

The LQH32 series inductors are RoHS (Restriction of Hazardous Substances) compliant, which means that they don't contain any hazardous substances like lead, mercury, or cadmium.

Wide operating temperature range: Because these inductors can run in a wide variety of temperatures, they can be used in severe settings.

Good dependability: The LQH32 series inductors are made with a long operational life and great reliability in mind.

Overall, the fixed inductors of the Murata Electronics LQH32 series are adaptable parts that provide great performance and dependability in a small package. They are appropriate for many different uses, such as power supply, DC-DC converters, and filtering circuits.

 


Applications

 

  • Car electronics

  • Power supplies

  • Filtering circuits

  • Electronics for industry

  • Circuits for DC-DC converters

 

Overall, the fixed inductors from the Murata Electronics LQH32 series are appropriate for a variety of applications where excellent performance, dependability, and compact size are crucial.

 


Frequently Asked Questions

What is the working temperature range for inductors from the LQH32 series?

The usual operating temperature range of the LQH32 series inductors is from -40°C to +125°C.

What is the inductance range of inductors from the LQH32 series?

Depending on the exact model, the inductance range of LQH32 series inductors can vary, however it commonly falls between a few and several hundred microhenries.

What is the LQH32 series inductors' maximum current rating?

Depending on the particular type, LQH32 series inductors' maximum current ratings also vary, however they normally fall between 200 mA and 2 A.