web counter

Bourns Inc. Mini-TRIGARD™ 2036-SM series Gas Discharge Tube Arresters (GDT)

Introduction, stock information and FAQs of Mini-TRIGARD™ 2036-SM series GDT

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Mini-TRIGARD™ 2036-SM series GDT.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
2055-80-SM-RPLFGAS DISCHARGE TUBE0RFQ
2036-15-B2FLFGAS DISCHARGE TUBE0RFQ
2035-40-SMGDT 400V 15% 5KA SURFACE MOUNT38BUY
2036-20-AGas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 200V Miniature 3 Pole0RFQ
2036-07-AGDT 75V 20% 10KA0RFQ
2036-47-AGas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 470V Miniature 3 Pole14BUY
2036-35-ALFGas Discharge Tubes 350VDC 10KADC 10AAC 2pF Solder Pad SMD0RFQ
2036-15-C2LFGDT 150V 20% 10KA THROUGH HOLE0RFQ
2036-23-C2FLFGDT 230V 20% 10KA T/H FAIL SHORT0RFQ
2026-26-ALFGDT 260V 20% 20KA0RFQ
2036-23-C2LFGDT 230V 20% 10KA THROUGH HOLE0RFQ
2036-25-C2FLFGas Discharge Tubes 250VDC 10KADC 10AAC 2pF Radial Thru-Hole0RFQ
2036-09-C2LFGas Discharge Tubes 90VDC 10KADC 10AAC 2pF Radial Thru-Hole0RFQ
ST-0400-BLT-STDGas Discharge Tubes - GDTs / Gas Plasma Arrestors 400volts +12 % STRAIGHT LEADS0RFQ
ST-0600-BLB-STDGas Discharge Tubes - GDTs / Gas Plasma Arrestors 600volts +12 % STRAIGHT LEADS0RFQ
ST-0840-BLB-STDGas Discharge Tubes - GDTs / Gas Plasma Arrestors 840volts +12 % STRAIGHT LEADS0RFQ
ST-0350-BLB-STDGas Discharge Tubes - GDTs / Gas Plasma Arrestors 350volts +12 % STRAIGHT LEADS0RFQ
2026-30-ALFGDT 300V 20KA 3 POLE0RFQ
ST-0620-BLT-STDGas Discharge Tubes - GDTs / Gas Plasma Arrestors 620volts +12 % STRAIGHT LEADS0RFQ
2026-35-A1LFGDT 350V 20% 20KA 3POLE0RFQ
Technical Documents

Description


Bourns Inc. Mini-TRIGARD™ 2036-SM series Gas Discharge Tube Arresters (GDT) are designed to protect sensitive electronic equipment from transient overvoltage caused by lightning and other sources. These GDTs feature a compact design, low capacitance, and high surge current capability. The 2036-SM series is designed to provide superior protection for a wide range of applications, including telecommunications, industrial, and consumer electronics. The GDTs are UL recognized and RoHS compliant, making them an ideal choice for a variety of applications.



Features


-Small size and low profile design

-High surge current capability

-High surge voltage capability

-Low capacitance

-Low leakage current

-High insulation resistance

-High reliability

-RoHS compliant



Applications


-Telecommunications

-Data networks

-Industrial control systems

-Power supplies

-Lighting systems

-Automotive electronics

-Medical electronics

-Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Mini-TRIGARD™ 2036-SM series Gas Discharge Tube Arresters (GDT)?

1. Littelfuse GDT Series Gas Discharge Tube Arresters 2. Eaton GDT Series Gas Discharge Tube Arresters 3. Phoenix Contact GDT Series Gas Discharge Tube Arresters 4. TE Connectivity GDT Series Gas Discharge Tube Arresters 5. ABB GDT Series Gas Discharge Tube Arresters 6. Siemens GDT Series Gas Discharge Tube Arresters 7. Weidmuller GDT Series Gas Discharge Tube Arresters 8. Molex GDT Series Gas Discharge Tube Arresters 9. Panduit GDT Series Gas Discharge Tube Arresters 10. Amphenol GDT Series Gas Discharge Tube Arresters

What are the differences between the types of Bourns Inc. Mini-TRIGARD™ 2036-SM series Gas Discharge Tube Arresters (GDT)?

The Mini-TRIGARD™ 2036-SM series Gas Discharge Tube Arresters (GDT) from Bourns Inc. come in three different types:  Type 1: This type of GDT is designed for use in low-voltage applications, such as telecommunications and data networks. It is designed to protect against transient overvoltages and is suitable for use in both indoor and outdoor environments.  Type 2: This type of GDT is designed for use in medium-voltage applications, such as power distribution networks. It is designed to protect against transient overvoltages and is suitable for use in both indoor and outdoor environments.  Type 3: This type of GDT is designed for use in high-voltage applications, such as power transmission networks. It is designed to protect against transient overvoltages and is suitable for use in both indoor and outdoor environments.