web counter

Bourns Inc. 2031-xxT-SM series Gas Discharge Tube Arresters (GDT)

Introduction, stock information and FAQs of 2031-xxT-SM series GDT

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 2031-xxT-SM series GDT.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
2035-40-SMGDT 400V 15% 5KA SURFACE MOUNT38BUY
2035-40-SM-RPGDT 400V 15% 5KA SURFACE MOUNT7BUY
2035-15-SMLFGDT 150V 15% 5KA SURFACE MOUNT3307BUY
2035-23-SMGDT 230V 15% 5KA SURFACE MOUNT25BUY
2035-20-SMGDT 200V 15% 5KA SURFACE MOUNT30BUY
2035-25-SM-RPLFGAS DISCHARGE TUBE MINI 2 POLE1397BUY
2055-23-SM-RPLFGas Discharge Tubes 230VDC 10KADC 10AAC 0.6pF Solder Pad SMD17BUY
2055-60-SM-RPLFGas Discharge Tubes 600VDC 10KADC 10AAC 0.6pF Solder Pad SMD14BUY
2035-25-SM-RPGDT 250V 15% 5KA SURFACE MOUNT38BUY
2035-47-SM-RPGDT 470V 15% 5KA SURFACE MOUNT22BUY
2036-42-SMGDT 420V 20% 10KA SURFACE MOUNT0RFQ
2036-47-SMLFGDT 470V 20% 10KA SURFACE MOUNT48BUY
2036-25-SMLFGDT 250V 20% 10KA SURFACE MOUNT7BUY
2036-35-SMGDT 350V 20% 10KA SURFACE MOUNT149BUY
2036-47-SM-RPGDT 470V 20% 10KA SURFACE MOUNT0RFQ
2036-20-SM-RPLFGDT 200V 20% 10KA SURFACE MOUNT36BUY
2036-42-SMLFGDT 420V 20% 10KA SURFACE MOUNT43BUY
2036-25-SM-RPGDT 250V 20% 10KA SURFACE MOUNT37BUY
2036-15-SM-RPGDT 150V 20% 10KA SURFACE MOUNT18BUY
2036-25-SM-RPLFGDT 250V 20% 10KA SURFACE MOUNT126BUY
Technical Documents

Description


Bourns Inc. 2031-xxT-SM series Gas Discharge Tube Arresters (GDT) are designed to protect sensitive electronic equipment from transient overvoltage caused by lightning and other sources. These GDTs are designed to provide superior protection against high-energy transients, while maintaining low capacitance and low leakage current. The 2031-xxT-SM series GDTs feature a wide operating temperature range, low capacitance, and low leakage current. They are available in a variety of sizes and configurations to meet the needs of a wide range of applications. The 2031-xxT-SM series GDTs are designed to provide reliable protection for sensitive electronic equipment in a wide range of environments.



Features


* Low capacitance: The 2031-xxT-SM series GDTs have a low capacitance of 0.2pF, which helps reduce signal distortion and interference.

* High surge current capability: The 2031-xxT-SM series GDTs can handle up to 10kA of surge current, providing superior protection against high voltage transients.

* Low leakage current: The 2031-xxT-SM series GDTs have a low leakage current of 0.1mA, which helps reduce power consumption.

* RoHS compliant: The 2031-xxT-SM series GDTs are RoHS compliant, making them suitable for use in a variety of applications.



Applications


* Telecommunications: The 2031-xxT-SM series GDTs are ideal for use in telecommunications systems, providing reliable protection against high voltage transients.

* Automotive: The 2031-xxT-SM series GDTs are suitable for use in automotive applications, providing reliable protection against high voltage transients.

* Industrial: The 2031-xxT-SM series GDTs are suitable for use in industrial applications, providing reliable protection against high voltage transients.

* Consumer electronics: The 2031-xxT-SM series GDTs are suitable for use in consumer electronics, providing reliable protection against high voltage transients.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 2031-xxT-SM series Gas Discharge Tube Arresters (GDT)?

1. Littelfuse GDT Series Gas Discharge Tube Arresters 2. Eaton GDT Series Gas Discharge Tube Arresters 3. Phoenix Contact GDT Series Gas Discharge Tube Arresters 4. TE Connectivity GDT Series Gas Discharge Tube Arresters 5. ABB GDT Series Gas Discharge Tube Arresters 6. Siemens GDT Series Gas Discharge Tube Arresters 7. Weidmuller GDT Series Gas Discharge Tube Arresters 8. Molex GDT Series Gas Discharge Tube Arresters 9. Amphenol GDT Series Gas Discharge Tube Arresters 10. Panduit GDT Series Gas Discharge Tube Arresters

What are the differences between the types of Bourns Inc. 2031-xxT-SM series Gas Discharge Tube Arresters (GDT)?

The Bourns Inc. 2031-xxT-SM series Gas Discharge Tube Arresters (GDT) are available in three different types: Type 1, Type 2, and Type 3.   Type 1 GDTs are designed for use in AC power line applications and provide protection against overvoltage transients. They feature a low capacitance design and are available in a variety of voltage ratings.   Type 2 GDTs are designed for use in DC power line applications and provide protection against overvoltage transients. They feature a low capacitance design and are available in a variety of voltage ratings.   Type 3 GDTs are designed for use in both AC and DC power line applications and provide protection against overvoltage transients. They feature a high capacitance design and are available in a variety of voltage ratings.