web counter

Bourns Inc. 2030-xxT-SM series Gas Discharge Tube Arresters (GDT)

Introduction, stock information and FAQs of 2030-xxT-SM series GDT

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 2030-xxT-SM series GDT.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
2055-80-SM-RPLFGAS DISCHARGE TUBE0RFQ
2035-40-SMGDT 400V 15% 5KA SURFACE MOUNT38BUY
2035-40-SM-RPGDT 400V 15% 5KA SURFACE MOUNT7BUY
2035-15-SMLFGDT 150V 15% 5KA SURFACE MOUNT3307BUY
2035-23-SMGDT 230V 15% 5KA SURFACE MOUNT25BUY
2035-20-SMGDT 200V 15% 5KA SURFACE MOUNT30BUY
2035-25-SM-RPLFGAS DISCHARGE TUBE MINI 2 POLE1397BUY
2055-23-SM-RPLFGas Discharge Tubes 230VDC 10KADC 10AAC 0.6pF Solder Pad SMD17BUY
2055-60-SM-RPLFGas Discharge Tubes 600VDC 10KADC 10AAC 0.6pF Solder Pad SMD14BUY
2035-25-SM-RPGDT 250V 15% 5KA SURFACE MOUNT38BUY
2035-47-SM-RPGDT 470V 15% 5KA SURFACE MOUNT22BUY
2036-42-SMGDT 420V 20% 10KA SURFACE MOUNT0RFQ
2036-47-SMLFGDT 470V 20% 10KA SURFACE MOUNT48BUY
2036-25-SMLFGDT 250V 20% 10KA SURFACE MOUNT7BUY
2036-35-SMGDT 350V 20% 10KA SURFACE MOUNT149BUY
2036-47-SM-RPGDT 470V 20% 10KA SURFACE MOUNT0RFQ
2036-20-SM-RPLFGDT 200V 20% 10KA SURFACE MOUNT36BUY
2036-42-SMLFGDT 420V 20% 10KA SURFACE MOUNT43BUY
2036-25-SM-RPGDT 250V 20% 10KA SURFACE MOUNT37BUY
2036-15-SM-RPGDT 150V 20% 10KA SURFACE MOUNT18BUY
Technical Documents

Bourns Inc. 2030-xxT-SM series Gas Discharge Tube Arresters (GDT) are designed to protect sensitive electronic equipment from transient overvoltage caused by lightning and other sources. These GDTs are designed to provide superior protection against high-energy transients, while maintaining low capacitance and low leakage current. The 2030-xxT-SM series GDTs feature a wide operating temperature range, low capacitance, and low leakage current. They are available in a variety of sizes and configurations to meet the needs of a wide range of applications. The 2030-xxT-SM series GDTs are designed to provide reliable protection for sensitive electronic equipment in a wide range of environments.


Features


1. Low capacitance: The Bourns Inc. 2030-xxT-SM series Gas Discharge Tube Arresters (GDT) feature a low capacitance of 0.2pF, which helps to reduce the risk of signal distortion.

2. High surge current capability: The GDTs are designed to handle high surge currents of up to 10kA, making them suitable for use in high-voltage applications.

3. Low leakage current: The GDTs feature a low leakage current of less than 0.1mA, which helps to reduce power consumption.

4. High insulation resistance: The GDTs feature a high insulation resistance of up to 10GΩ, which helps to ensure reliable operation.


Applications


1. Telecommunications: The Bourns Inc. 2030-xxT-SM series Gas Discharge Tube Arresters (GDT) are suitable for use in telecommunications applications, such as in telephone lines and other communication networks.

2. Industrial: The GDTs are suitable for use in industrial applications, such as in power supplies and other high-voltage equipment.

3. Automotive: The GDTs are suitable for use in automotive applications, such as in automotive electronics and other automotive systems.

4. Aerospace: The GDTs are suitable for use in aerospace applications, such as in aircraft and other aerospace systems.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 2030-xxT-SM series Gas Discharge Tube Arresters (GDT)?

1. Littelfuse Inc. GDT Series Gas Discharge Tube Arresters 2. Eaton Bussmann GDT Series Gas Discharge Tube Arresters 3. Phoenix Contact GDT Series Gas Discharge Tube Arresters 4. TE Connectivity GDT Series Gas Discharge Tube Arresters 5. ABB GDT Series Gas Discharge Tube Arresters 6. Siemens GDT Series Gas Discharge Tube Arresters 7. Weidmuller GDT Series Gas Discharge Tube Arresters 8. Molex GDT Series Gas Discharge Tube Arresters 9. Panduit GDT Series Gas Discharge Tube Arresters 10. HellermannTyton GDT Series Gas Discharge Tube Arresters

What are the differences between the types of Bourns Inc. 2030-xxT-SM series Gas Discharge Tube Arresters (GDT)?

The main differences between the types of Bourns Inc. 2030-xxT-SM series Gas Discharge Tube Arresters (GDT) are the voltage ratings, surge current ratings, and response times. The voltage ratings range from 6V to 600V, the surge current ratings range from 10kA to 40kA, and the response times range from 0.5ns to 10ns. Additionally, some of the GDTs are designed for use in AC applications, while others are designed for use in DC applications.