web counter

Bourns Inc. 2035-SM series Gas Discharge Tube Arresters (GDT)

Introduction, stock information and FAQs of 2035-SM series GDT

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Bourns Inc.'s 2035-SM series GDT.

Applications

  • Aerospace & defense
  • Factory automation & control
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
2035-42-SMLFGDT 420V 15% 5KA SURFACE MOUNT34BUY
2035-40-SMGDT 400V 15% 5KA SURFACE MOUNT38BUY
2035-60-ALFGDT 600V 15% 5KA17BUY
2035-09-BGDT 90V 20% 5KA THROUGH HOLE439BUY
2035-60-SMLFGDT 600V -12%, +15% 5KA SMD9BUY
2035-15-BGDT 150V 15% 5KA THROUGH HOLE110BUY
2035-15-BLFGDT 150V 15% 5KA THROUGH HOLE685BUY
2035-42-BGDT 420V 15% 5KA THROUGH HOLE0RFQ
2035-15-BT1GDT 150V 15% 5KA THROUGH HOLE0RFQ
2035-30-BLFGDT 300V 15% 5KA THROUGH HOLE1801BUY
2035-30-B5GDT 300V 15% 5KA THROUGH HOLE16BUY
2035-20-BLFGDT 200V 15% 5KA THROUGH HOLE49BUY
2035-15-ALFMINIATURE 2-POLE GAS DISCHARGE TUBE0RFQ
2035-47-BT1LFGDT 470V 15% 5KA THROUGH HOLE16BUY
2035-35-B5GDT 350V 15% 5KA THROUGH HOLE35BUY
2035-40-B5GDT 400V 15% 5KA THROUGH HOLE44BUY
2035-9-C5LFGDT 90V 20% 5KA THROUGH HOLE0RFQ
2035-60-C5LFGDT 600V -12%, +15% 5KA T/H0RFQ
2035-47-C5LFGDT 470V 15% 5KA THROUGH HOLE0RFQ
2035-28-SM-RPLFGDT 280V 15% 5KA SURFACE MOUNT0RFQ
Technical Documents

Bourns Inc. 2035-SM series Gas Discharge Tube Arresters (GDT) are designed to protect sensitive electronic equipment from transient overvoltage caused by lightning and other sources. These GDTs are designed to provide superior protection against high-energy transients, while maintaining low capacitance and low leakage current. The 2035-SM series features a wide operating temperature range, low capacitance, and low leakage current. The GDTs are available in a variety of sizes and configurations to meet the needs of a wide range of applications. The 2035-SM series is designed to provide reliable protection for sensitive electronic equipment in a wide range of environments.


Features


* Low capacitance: The 2035-SM series GDTs have a low capacitance of 0.2pF, which helps reduce the risk of signal distortion.

* High surge current capability: The 2035-SM series GDTs can handle up to 10kA of surge current, making them suitable for use in high-voltage applications.

* Low leakage current: The 2035-SM series GDTs have a low leakage current of 0.1mA, which helps reduce power consumption.

* RoHS compliant: The 2035-SM series GDTs are RoHS compliant, making them suitable for use in environmentally friendly applications.


Applications


* Telecommunications: The 2035-SM series GDTs are suitable for use in telecommunications applications, such as telephone lines and cable TV systems.

* Industrial: The 2035-SM series GDTs are suitable for use in industrial applications, such as power supplies and motor control systems.

* Automotive: The 2035-SM series GDTs are suitable for use in automotive applications, such as engine control systems and airbag systems.

* Aerospace: The 2035-SM series GDTs are suitable for use in aerospace applications, such as avionics systems and navigation systems.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 2035-SM series Gas Discharge Tube Arresters (GDT)?

1. Littelfuse GDT Series Gas Discharge Tube Arresters 2. Eaton GDT Series Gas Discharge Tube Arresters 3. Phoenix Contact GDT Series Gas Discharge Tube Arresters 4. TE Connectivity GDT Series Gas Discharge Tube Arresters 5. ABB GDT Series Gas Discharge Tube Arresters 6. Siemens GDT Series Gas Discharge Tube Arresters 7. Weidmuller GDT Series Gas Discharge Tube Arresters 8. Molex GDT Series Gas Discharge Tube Arresters 9. Panduit GDT Series Gas Discharge Tube Arresters 10. HellermannTyton GDT Series Gas Discharge Tube Arresters

What are the differences between the types of Bourns Inc. 2035-SM series Gas Discharge Tube Arresters (GDT)?

The Bourns Inc. 2035-SM series Gas Discharge Tube Arresters (GDT) are available in three different types: Type 1, Type 2, and Type 3.   Type 1: This type of GDT is designed for use in low-voltage applications, such as telecommunications and data networks. It is designed to protect against transient overvoltages and is suitable for use in both AC and DC circuits.  Type 2: This type of GDT is designed for use in medium-voltage applications, such as power distribution systems. It is designed to protect against both transient overvoltages and lightning strikes.  Type 3: This type of GDT is designed for use in high-voltage applications, such as power transmission systems. It is designed to protect against both transient overvoltages and lightning strikes, and is suitable for use in both AC and DC circuits.