web counter

Bourns Inc. Trimpot® 3299 - Sealed series Trimmer Potentiometers

Introduction, stock information and FAQs of Trimpot® 3299 - Sealed series Trimmer Potentiometers

This post will provide you with information about Bourns Inc.'s Trimpot® 3299 - Sealed series Trimmer Potentiometers, including features, applications, PDF datasheets, substitute products, stock availability, and pricing.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
3362P-1-223LFTRIMMER 22K OHM 0.5W PC PIN TOP571BUY
3296W-1-332LFTRIMMER 3.3K OHM 0.5W PC PIN TOP0BUY
3299X-1-101LFTRIMMER 100 OHM 0.5W PC PIN SIDE216BUY
3296W-1-221LFTRIMMER 220 OHM 0.5W PC PIN TOP2898BUY
3319W-1-202Res Carbon Film Trimmer 2K Ohm 25% 0.2W(1/5W) 1(Elec)/1(Mech)Turn (9 X 12.5mm) Pin Thru-Hole Bag0RFQ
3319P-1-203TRIMMER 20K OHM 0.2W PC PIN TOP0RFQ
3223J-1-102ETRIMMER, 1K, 11 TURN, 1/4W, 20%476BUY
3223J-1-203ETRIMMER, 20K, 11 TURN, 1/4W, 20%455000BUY
3296W-1-503RLFTrimmer Resistors - Through Hole 3/8 50Kohms Sealed Vertical Adjust5028BUY
3224G-1-204ETRIMMER 200K OHM 0.25W GW SIDE290BUY
3224G-1-500ETRIMMER 50 OHM 0.25W SMD500BUY
3224G-1-253ETRIMMER 25K OHM 0.25W SMD629BUY
3296X-1-103RLFTrimmer Resistors - Through Hole 3/8 10Kohms Sealed Horizontal Adjust359BUY
3224X-1-105EOn a Reel of 200, 1MO SMD Trimmer Potentiometer 0.25W Top Adjust Bourns 3224 Series166BUY
3224X-1-500ETRIMMER 50 OHM 0.25W SMD600BUY
3223J-1-202ETRIMMER, 2K, 11 TURN, 1/4W, 20%597BUY
3224G-1-504ETRIMMER 500K OHM 0.25W SMD500BUY
3224W-2-103ETrimmer Resistors - SMD 4mm 10Kohms 10% Square Cermet Sealed126BUY
RJR24FW204MRes Cermet Trimmer 200K Ohm 10% 1/2W 1% 25(Elec)Turn 2.19mm (9.53 X 4.83 X 11.55mm) Pin Thru-Hole Tube0RFQ
RJR24FX101PRes Cermet Trimmer 100 Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turn 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube0RFQ
Technical Documents

Bourns Inc. Trimpot® 3299 - Sealed series Trimmer Potentiometers are a series of trimmer potentiometers designed for use in harsh environments. These trimmer potentiometers feature a sealed construction that provides superior protection against dust, moisture, and other contaminants. The 3299 series is available in a variety of resistance values, power ratings, and package sizes. The 3299 series is ideal for applications that require reliable performance in harsh environments.


Features


• Sealed construction for dust and moisture protection

• Low profile design

• High reliability

• Wide resistance range

• RoHS compliant

• Available in single turn and multi-turn versions


Applications


• Automotive

• Industrial

• Medical

• Consumer electronics

• Telecommunications

• Instrumentation

• Audio/Video equipment

• Test and measurement equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Trimpot® 3299 - Sealed series Trimmer Potentiometers?

Vishay Spectrol 63M Series - Sealed Trimmer Potentiometers TT Electronics P0900 Series - Sealed Trimmer Potentiometers Ohmite P Series - Sealed Trimmer Potentiometers Alpha (Taiwan) RV16 Series - Sealed Trimmer Potentiometers CTS Electrocomponents 7620 Series - Sealed Trimmer Potentiometers BI Technologies / TT Electronics 89H Series - Sealed Trimmer Potentiometers Piher International PT10LV Series - Sealed Trimmer Potentiometers

What are the differences between the types of Bourns Inc. Trimpot® 3299 - Sealed series Trimmer Potentiometers?

Resistance value: The Trimpot® 3299 - Sealed series is available in different resistance values, ranging from 10 ohms to 2 megaohms.  Tolerance: The Trimpot® 3299 - Sealed series is available with different tolerances, ranging from 1% to 20%.  Power rating: The Trimpot® 3299 - Sealed series is available with different power ratings, ranging from 0.05 watts to 0.5 watts.  Temperature coefficient: The Trimpot® 3299 - Sealed series is available with different temperature coefficients, ranging from ±100 ppm/°C to ±500 ppm/°C.  Pin configuration: The Trimpot® 3299 - Sealed series is available with different pin configurations, including vertical and horizontal mount options.  Package type: The Trimpot® 3299 - Sealed series is available in different package types, including through-hole and surface mount options.  Special features: Some variations of the Trimpot® 3299 - Sealed series come with special features such as multiple turns, wirewound construction, and voltage divider configurations.