web counter

Bourns Inc. Trimpot® 3266 - Sealed series Trimmer Potentiometers

Introduction, stock information and FAQs of Trimpot® 3266 - Sealed series Trimmer Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Trimpot® 3266 - Sealed series Trimmer Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
3362P-1-223LFTRIMMER 22K OHM 0.5W PC PIN TOP571BUY
3296W-1-332LFTRIMMER 3.3K OHM 0.5W PC PIN TOP0BUY
3299X-1-101LFTRIMMER 100 OHM 0.5W PC PIN SIDE216BUY
3296W-1-221LFTRIMMER 220 OHM 0.5W PC PIN TOP2898BUY
3319W-1-202Res Carbon Film Trimmer 2K Ohm 25% 0.2W(1/5W) 1(Elec)/1(Mech)Turn (9 X 12.5mm) Pin Thru-Hole Bag0RFQ
3319P-1-203TRIMMER 20K OHM 0.2W PC PIN TOP0RFQ
3223J-1-102ETRIMMER, 1K, 11 TURN, 1/4W, 20%476BUY
3223J-1-203ETRIMMER, 20K, 11 TURN, 1/4W, 20%455000BUY
3296W-1-503RLFTrimmer Resistors - Through Hole 3/8 50Kohms Sealed Vertical Adjust5028BUY
3224G-1-204ETRIMMER 200K OHM 0.25W GW SIDE290BUY
3224G-1-500ETRIMMER 50 OHM 0.25W SMD500BUY
3224G-1-253ETRIMMER 25K OHM 0.25W SMD629BUY
3296X-1-103RLFTrimmer Resistors - Through Hole 3/8 10Kohms Sealed Horizontal Adjust359BUY
3224X-1-105EOn a Reel of 200, 1MO SMD Trimmer Potentiometer 0.25W Top Adjust Bourns 3224 Series166BUY
3224X-1-500ETRIMMER 50 OHM 0.25W SMD600BUY
3223J-1-202ETRIMMER, 2K, 11 TURN, 1/4W, 20%597BUY
3224G-1-504ETRIMMER 500K OHM 0.25W SMD500BUY
3224W-2-103ETrimmer Resistors - SMD 4mm 10Kohms 10% Square Cermet Sealed126BUY
RJR24FW204MRes Cermet Trimmer 200K Ohm 10% 1/2W 1% 25(Elec)Turn 2.19mm (9.53 X 4.83 X 11.55mm) Pin Thru-Hole Tube0RFQ
RJR24FX101PRes Cermet Trimmer 100 Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turn 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube0RFQ
Technical Documents

Description


Bourns Inc. Trimpot® 3266 - Sealed series Trimmer Potentiometers are a reliable and cost-effective solution for a wide range of applications. These trimmer potentiometers feature a sealed construction that provides superior protection against dust, moisture, and other environmental contaminants. The 3266 series is available in a variety of resistance values, power ratings, and package sizes to meet the needs of any application. The 3266 series is designed to provide reliable performance in a wide range of temperatures and humidity levels. With its robust construction and reliable performance, the Bourns Inc. Trimpot® 3266 - Sealed series Trimmer Potentiometers are an ideal choice for any application.



Features


• Sealed construction

• Low profile design

• High reliability

• Low cost

• Wide resistance range

• High temperature stability

• RoHS compliant



Applications


• Automotive

• Industrial

• Medical

• Consumer

• Telecommunications

• Instrumentation

• Audio/Video

• Lighting

• Power Supplies

• Test & Measurement


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Trimpot® 3266 - Sealed series Trimmer Potentiometers?

1. Bourns Inc. Trimpot® 3386 - Sealed series Trimmer Potentiometers 2. Bourns Inc. Trimpot® 3386W - Sealed series Trimmer Potentiometers 3. Bourns Inc. Trimpot® 3386Y - Sealed series Trimmer Potentiometers 4. Bourns Inc. Trimpot® 3386Z - Sealed series Trimmer Potentiometers 5. Bourns Inc. Trimpot® 3386A - Sealed series Trimmer Potentiometers 6. Bourns Inc. Trimpot® 3386B - Sealed series Trimmer Potentiometers 7. Bourns Inc. Trimpot® 3386C - Sealed series Trimmer Potentiometers 8. Bourns Inc. Trimpot® 3386D - Sealed series Trimmer Potentiometers 9. Bourns Inc. Trimpot® 3386E - Sealed series Trimmer Potentiometers 10. Bourns Inc. Trimpot® 3386F - Sealed series Trimmer Potentiometers

What are the differences between the types of Bourns Inc. Trimpot® 3266 - Sealed series Trimmer Potentiometers?

The main differences between the types of Bourns Inc. Trimpot® 3266 - Sealed series Trimmer Potentiometers are the resistance range, power rating, and temperature range. The 3266A has a resistance range of 10Ω to 1MΩ, a power rating of 0.25W, and a temperature range of -55°C to +125°C. The 3266B has a resistance range of 10Ω to 10KΩ, a power rating of 0.125W, and a temperature range of -55°C to +85°C. The 3266C has a resistance range of 10Ω to 1MΩ, a power rating of 0.125W, and a temperature range of -55°C to +85°C.