web counter

Bourns Inc. Trimpot® 3006 - Sealed series Trimmer Potentiometers

Introduction, stock information and FAQs of Trimpot® 3006 - Sealed series Trimmer Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Trimpot® 3006 - Sealed series Trimmer Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
3362P-1-223LFTRIMMER 22K OHM 0.5W PC PIN TOP571BUY
3296W-1-332LFTRIMMER 3.3K OHM 0.5W PC PIN TOP0BUY
3299X-1-101LFTRIMMER 100 OHM 0.5W PC PIN SIDE216BUY
3296W-1-221LFTRIMMER 220 OHM 0.5W PC PIN TOP2898BUY
3319W-1-202Res Carbon Film Trimmer 2K Ohm 25% 0.2W(1/5W) 1(Elec)/1(Mech)Turn (9 X 12.5mm) Pin Thru-Hole Bag0RFQ
3319P-1-203TRIMMER 20K OHM 0.2W PC PIN TOP0RFQ
3223J-1-102ETRIMMER, 1K, 11 TURN, 1/4W, 20%476BUY
3223J-1-203ETRIMMER, 20K, 11 TURN, 1/4W, 20%455000BUY
3296W-1-503RLFTrimmer Resistors - Through Hole 3/8 50Kohms Sealed Vertical Adjust5028BUY
3224G-1-204ETRIMMER 200K OHM 0.25W GW SIDE290BUY
3224G-1-500ETRIMMER 50 OHM 0.25W SMD500BUY
3224G-1-253ETRIMMER 25K OHM 0.25W SMD629BUY
3296X-1-103RLFTrimmer Resistors - Through Hole 3/8 10Kohms Sealed Horizontal Adjust359BUY
3224X-1-105EOn a Reel of 200, 1MO SMD Trimmer Potentiometer 0.25W Top Adjust Bourns 3224 Series166BUY
3224X-1-500ETRIMMER 50 OHM 0.25W SMD600BUY
3223J-1-202ETRIMMER, 2K, 11 TURN, 1/4W, 20%597BUY
3224G-1-504ETRIMMER 500K OHM 0.25W SMD500BUY
3224W-2-103ETrimmer Resistors - SMD 4mm 10Kohms 10% Square Cermet Sealed126BUY
RJR24FW204MRes Cermet Trimmer 200K Ohm 10% 1/2W 1% 25(Elec)Turn 2.19mm (9.53 X 4.83 X 11.55mm) Pin Thru-Hole Tube0RFQ
RJR24FX101PRes Cermet Trimmer 100 Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turn 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube0RFQ
Technical Documents

Description


Bourns Inc. is a leading manufacturer of trimmer potentiometers, offering a wide range of products for various applications. The Trimpot® 3006 - Sealed series Trimmer Potentiometers are designed for use in harsh environments and feature a sealed construction to protect against dust, moisture, and other contaminants. These trimmers are available in a variety of resistance values, power ratings, and package sizes, making them suitable for a wide range of applications. The Trimpot® 3006 - Sealed series Trimmer Potentiometers are designed for reliable performance and long life, making them an ideal choice for industrial, automotive, and consumer applications.



Features


• Sealed construction for dust and moisture protection

• Low profile design

• High reliability

• Wide resistance range

• RoHS compliant

• Available in single turn and multi-turn versions


Applications


• Automotive

• Industrial

• Medical

• Consumer electronics

• Telecommunications

• Instrumentation

• Test and measurement equipment

• Audio and video equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Trimpot® 3006 - Sealed series Trimmer Potentiometers?

1. Bourns Inc. Trimpot® 3386 - Sealed series Trimmer Potentiometers 2. Bourns Inc. Trimpot® 3266 - Sealed series Trimmer Potentiometers 3. Bourns Inc. Trimpot® 3296 - Sealed series Trimmer Potentiometers 4. Bourns Inc. Trimpot® 3386A - Sealed series Trimmer Potentiometers 5. Bourns Inc. Trimpot® 3386B - Sealed series Trimmer Potentiometers 6. Bourns Inc. Trimpot® 3386C - Sealed series Trimmer Potentiometers 7. Bourns Inc. Trimpot® 3386D - Sealed series Trimmer Potentiometers 8. Bourns Inc. Trimpot® 3386E - Sealed series Trimmer Potentiometers 9. Bourns Inc. Trimpot® 3386F - Sealed series Trimmer Potentiometers 10. Bourns Inc. Trimpot® 3386G - Sealed series Trimmer Potentiometers

What are the differences between the types of Bourns Inc. Trimpot® 3006 - Sealed series Trimmer Potentiometers?

The main differences between the types of Bourns Inc. Trimpot® 3006 - Sealed series Trimmer Potentiometers are the resistance range, power rating, and temperature range. The resistance range can range from 10 ohms to 1M ohms, the power rating can range from 0.25W to 0.5W, and the temperature range can range from -55°C to +125°C. Additionally, some types of Trimpot® 3006 - Sealed series Trimmer Potentiometers have a higher tolerance than others.