web counter

Bourns Inc. PVG3 series Trimmer Potentiometers

Introduction, stock information and FAQs of PVG3 series Trimmer Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. PVG3 series Trimmer Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PVG3G101C01R00TRIMMER 100 OHM 0.25W GW TOP ADJ889BUY
PVG3G202C01R00Res Cermet Trimmer 2K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R1874BUY
PVG3A504A01R00TRIMMER 500K OHM 0.25W SMD0RFQ
PVG3A503A01R00TRIMMER 50K OHM 0.25W SMD0RFQ
PVG3A502A01R00TRIMMER 5K OHM 0.25W SMD0RFQ
PVG3A101A01R00TRIMMER 100 OHM 0.25W SMD0RFQ
PVG3A102A01R00TRIMMER 1K OHM 0.25W SMD0RFQ
PVG3G100C01R00TRIMMER 10 OHM 0.25W GW TOP ADJ870BUY
PVG3K502C01R00TRIMMER 5K OHM 0.25W SMD0RFQ
PVG3G102C01R00TRIMMER 1K OHM 0.25W GW TOP ADJ12029BUY
PVG3A204C01R00TRIMMER 200KOHM 0.25W J LEAD TOP0BUY
PVG3G200C01R00TRIMMER 20 OHM 0.25W GW TOP ADJ1153BUY
PVG3A101C01R00Res Cermet Trimmer 100 Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turns 2.2mm (3.6 X 3.6 X 2mm) J-Hook SMD T/R425BUY
PVG3A202C01R00TRIMMER 2K OHM 0.25W J LEAD TOP0BUY
PVG3G501C01R00TRIMMER 500 OHM 0.25W GW TOP ADJ48RFQ
PVG3G504C01R00TRIMMER 500K OHM 0.25W GW TOP960BUY
PVG3G105C01R00TRIMMER 1M OHM 0.25W GW TOP ADJ661BUY
PVG3G205C01R00TRIMMER 2M OHM 0.25W GW TOP ADJ1171BUY
PVG3A205C01R00TRIMMER 2M OHM 0.25W SMD1557BUY
PVG3G203C01R00TRIMMER 20K OHM 0.25W SMD1183BUY
Technical Documents

Description


Bourns Inc. PVG3 series trimmer potentiometers are designed for use in a wide range of applications. These trimmer potentiometers feature a wide range of resistance values, from 10 ohms to 1M ohms, and are available in both single-turn and multi-turn configurations. They are constructed with a robust plastic housing and feature a long-life, low-noise design. The PVG3 series trimmer potentiometers are ideal for use in audio, video, and other electronic equipment. They are also suitable for use in automotive, industrial, and medical applications.



Features


* High-precision, low-cost, single-turn trimmer potentiometers

* Available in a variety of resistance values from 10 ohms to 1M ohms

* Low-profile design with a height of only 3.2mm

* High-temperature stability up to +125°C

* RoHS compliant



Applications


* Automotive electronics

* Industrial control systems

* Audio and video equipment

* Medical equipment

* Telecommunications systems

* Test and measurement equipment

* Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. PVG3 series Trimmer Potentiometers?

1. Alpha Electronics Corporation AlphaPOT Series Trimmer Potentiometers 2. CTS Corporation CTS Series Trimmer Potentiometers 3. Vishay Intertechnology VPT Series Trimmer Potentiometers 4. Panasonic Electronic Components EVQ Series Trimmer Potentiometers 5. TT Electronics OPTEK Technology OTR Series Trimmer Potentiometers 6. Honeywell Sensing and Control S&C Series Trimmer Potentiometers 7. KOA Speer Electronics RK73 Series Trimmer Potentiometers 8. Bourns Inc. PTV Series Trimmer Potentiometers 9. Murata Manufacturing Co., Ltd. MURATA Series Trimmer Potentiometers 10. TT Electronics IRC Advanced Film Division IRC Series Trimmer Potentiometers

What are the differences between the types of Bourns Inc. PVG3 series Trimmer Potentiometers?

The Bourns Inc. PVG3 series Trimmer Potentiometers come in three different types: single-turn, multi-turn, and rotary.   Single-turn trimmer potentiometers have a single shaft that can be turned to adjust the resistance. They are typically used for applications that require a limited range of adjustment.  Multi-turn trimmer potentiometers have multiple shafts that can be turned to adjust the resistance. They are typically used for applications that require a wider range of adjustment.  Rotary trimmer potentiometers have a rotary knob that can be turned to adjust the resistance. They are typically used for applications that require a precise adjustment.