web counter

Broadcom MGA series Low noise amplifiers

Features and Applications of MGA series Low noise amplifiers

The purpose of this article is to briefly illustrate what is possible with Low noise amplifiers and the features and applications of these amplifiers manufactured by Broadcom under the MGA series.

Applications

  • Wireless infrastructure
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
MGA-62563-TR2GIC AMP W-CDMA 100MHZ-3GHZ SOT3630RFQ
MGA-62563-TR1GIC AMP 100MHZ-3GHZ SOT363 SC7040000RFQ
Technical Documents

Sorry, No Data.

Broadcom’s Optical Module PHY portfolio spans three technology nodes -- 7nm, 16nm and 20nm, with data rates from 50Gbps to 800Gbps. Comprising four platforms, Broadcom's DSP PAM4 portfolio covers 50G, 100G, 200G, 400G, and 800G PMD’s respectively, and are uniquely positioned to meet the “Cost per GB” and “Power per GB” requirements of our hyperscale datacenter, enterprise and telecom customers.

800G to 100G - Optical Module Demos Powered by Broadcom’s DSP


Broadcom's MGA series Low noise amplifiers (LNAs) are high-performance, low-noise, and low-power consumption amplifiers designed for a wide range of wireless communication applications. They operate in the frequency range of 0.05 GHz to 6 GHz, providing a gain of up to 40 dB with a noise figure as low as 0.6 dB. These LNAs offer high linearity and can be operated with a single positive supply voltage. They are commonly used in cellular infrastructure, wireless LAN, small cell and distributed antenna systems, public safety radios, ISM band radios, and satellite communication systems.

Features

The main features of MGA series Low noise amplifiers may be summarized as follows:

1. Low Noise Figure: These LNAs have a low noise figure, which means that they generate very little noise when amplifying weak signals. This is particularly important in applications where signals are weak, such as in wireless communications or GPS systems.

2. High Gain: The MGA series LNAs have a high gain, which means that they can amplify weak signals to a higher level. This allows for better signal reception and transmission in communication systems.

3. Wide Bandwidth: These LNAs have a wide bandwidth, which means that they can operate over a range of frequencies. This makes them suitable for use in a variety of applications, including wireless communications, test and measurement equipment, and radar systems.

4. Low Power Consumption: The MGA series LNAs have low power consumption, which is important for battery-powered devices. This helps to extend the battery life of devices such as wireless sensors and mobile devices.

5. Small Size: These LNAs are available in small surface mount packages, making them suitable for use in compact devices where space is limited.

6. Integrated Bias Circuitry: Some versions of the MGA series LNAs include integrated bias circuitry, which simplifies the design process and reduces the number of external components required.

Applications

  • Wireless communications

  • GPS systems

  • Radar systems

  • Instrumentation

  • Audio systems

  • Industrial automation

The MGA series amplifiers are commonly used in wireless communication systems, including cellular and satellite communication, WiFi, Bluetooth, and other wireless networking protocols. They are used to amplify the signals and improve the signal-to-noise ratio, making them essential for reliable communication.MGA series amplifiers are used in GPS (Global Positioning System) receivers to amplify the signals received from GPS satellites. These signals are very weak and need to be amplified before they can be used for navigation.

 


Frequently Asked Questions

What is the frequency range of the MGA series?

The MGA series covers a wide frequency range, typically from 50 MHz to 6 GHz.

What is the typical gain of an MGA series amplifier?

The typical gain of an MGA series amplifier is between 10 and 25 dB.

What is the noise figure of an MGA series amplifier?

The noise figure of an MGA series amplifier is typically between 0.5 and 1.5 dB.