web counter

Broadcom RF Amplifiers series RFmicrowave amplifiers

Features and Applications of RF Amplifiers series RFmicrowave amplifiers

This article aims to briefly illustrate what is possible with RF microwave amplifiers and the features and applications of these amplifiers manufactured by Broadcom under the RF Amplifiers series.

Applications

  • Medical
  • Aerospace & defense
  • Wireless infrastructure
Associated Products

Part NumberDescriptionStockRFQ
MGA-425P8-BLKIC, AMP, POWER, GAAS, SMD, LPCC80RFQ
MGA-633P8-BLKGAVAGO TECHNOLOGIES MGA-633P8-BLKG AMP, LOW NOISE, ACTIVE BIAS, 8QFN0RFQ
MGA-633P8-TR1GIC LNA ULTRA LOW NOISE ACT BIAS0RFQ
MGA-625630RFQ
Technical Documents

Sorry, No Data.

The lecture is about the basic aspects of Microwave Amplifiers.

Introduction to Microwave Amplifier - Design - Part-1


Broadcom's RF Amplifiers series RF microwave amplifiers are designed to provide high-performance amplification for various applications. They offer high gain, low noise figure, low distortion, and high output power over a broad frequency range from DC to 60 GHz. These amplifiers are available in both surface mount and through-hole packages, making them suitable for various applications. They also offer high linearity and high efficiency, making them ideal for wireless communication systems, radar and navigation systems, test and measurement equipment, medical equipment, and military and aerospace applications. With their compact and low-profile package, they can be easily integrated into existing designs or new designs.

Features

The main features of RF Amplifiers series RFmicrowave amplifiers may be summarized as follows:

1. Broad frequency range from DC to 60 GHz

2. High gain, low noise figure, and low distortion

3. Wide dynamic range and high output power

4. High linearity and high efficiency

5. Compact and low-profile package

6. Available in surface mount or through-hole packages

Applications

  • Wireless communication systems, including cellular base stations, microwave links, and satellite communication systems

  • Radar and navigation systems

  • Test and measurement equipment

  • Medical equipment

  • Military and aerospace applications

RF Amplifiers are widely used in wireless communication applications such as mobile phones, base stations, and wireless LANs. They help improve signal strength and enhance communication range.RF Amplifiers are used in broadcasting systems to amplify the signals and improve the quality of audio and video transmission.


Frequently Asked Questions

What is the frequency range of the RFmicrowave amplifiers from Broadcom?

The RFmicrowave amplifiers from Broadcom cover a frequency range from DC to 100 GHz.

What is the gain of the RFmicrowave amplifiers?

The gain of the RFmicrowave amplifiers ranges from 10 dB to over 50 dB.

What is the noise figure of the RFmicrowave amplifiers?

The noise figure of the RFmicrowave amplifiers ranges from 0.7 dB to 9 dB.