web counter

Cirrus Logic Inc. CS5343 series Special Purpose ADCs/DACs

Comprehensive Guide to CS5343 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Cirrus Logic CS5343 series Special Purpose ADCs/DACs products.

FEATURES

  • 98 dB dynamic range and -92 db of THD + N
  • Sampling, A/D conversion and anti-alias filtering
  • Generates 24-bit values for both left and right inputs in serial form
  • Sample rates up to 108 kHz per channel
  • Supports I²S audio format
Applications

  • Home theater & entertainment
Associated Products

Part NumberDescriptionStockRFQ
CS5343-CZZADC Dual Delta-Sigma 96ksps 24-bit Serial 10-Pin TSSOP Rail191RFQ
CS5343-DZZAudio A/D Converter ICs 98dB 24-Bit 96kHz Stereo ADC9BUY
CS5343-CZZRAudio A/D Converter ICs IC 98dB 24-bit 96kHz Stereo ADC20000RFQ
CS5343-DZZRAudio A/D Converter ICs IC 98dB 24-bit 96kHz Stereo ADC4000BUY
Technical Documents

The CS5343 series is a discontinued product from Cirrus Logic Inc. that performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 108 kHz per channel and deliver 98 dB of dynamic range and -92 db of THD + N. They differ only in serial audio interface format support, with the CS5343 supporting the I²S format and the CS5344 supporting left-justified serial data format.

Frequently Asked Questions

What are the similar products or Substitute Components of Cirrus Logic Inc. CS5343 series Special Purpose ADCs/DACs

CS5361K-DZZ1. CS5343-CZZ

Where can we use Cirrus Logic Inc. CS5343 series Special Purpose ADCs/DACs

The CS5343 series is an audio A/D converter IC that can be used in various applications such as smart homes.