web counter

Texas Instruments PCM1863 series Special Purpose ADCs/DACs

Comprehensive Guide to PCM1863 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments PCM1863 series Special Purpose ADCs/DACs products.

FEATURES

  • High SNR Performance: 110-dB SNR (PCM1861/63/65) – 103-dB SNR (PCM1860/62/64)
  • ADC Sample Rate (fS) = 8 kHz to 192 kHz
  • Up To Four Independent ADC Channels Available
  • Single-Ended, 2.1-VRMS Full-Scale (FS) Input
  • Differential, 4.2-VRMS FS Input
Applications

  • Pro audio, video & signage
  • Home theater & entertainment
  • TV
Associated Products

Part NumberDescriptionStockRFQ
PCM1863DBTTEXAS INSTRUMENTS PCM1863DBT Analogue to Digital Converter, 24 bit, 192 kSPS, Single, 3 V, 3.6 V, TSSOP14040RFQ
PCM1863QDBTRQ1110 DB 2CH S/W CONTROLLED AUDIO6000RFQ
PCM1863DBTRIC ADC 2CH 110DB I2C/SPI 30TSSOP10000RFQ
Technical Documents

The Texas Instruments PCM1863 series is a 110dB 2-Channel Software-Controlled Audio ADC With Universal Front End. It is designed for professional audio recording and playback applications. The device features a high-performance delta-sigma modulator with 110-dB dynamic range and -100-dB THD+N. It also includes a programmable gain amplifier (PGA) and an analog-to-digital converter (ADC) with differential inputs. The PCM1863 series supports sampling rates up to 192 kHz and has a selectable digital filter.

Frequently Asked Questions

Where can we use Texas Instruments PCM1863 series Special Purpose ADCs/DACs

Texas Instruments PCM1863 series Special Purpose ADCs/DACs are designed for professional audio recording and playback applications. They are used in home theater and TV, voice-controlled devices, Bluetooth speakers, microphone array processors, and other audio applications.