web counter

Texas Instruments PCM1791 series Special Purpose ADCs/DACs

Comprehensive Guide to PCM1791 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments PCM1791 series Special Purpose ADCs/DACs products.

FEATURES

  • High-performance stereo digital-to-analog converters (DACs) that support up to 24-bit resolution and sampling rates up to 192 kHz
  • The PCM1791A is a 24-bit, 192-kHz sampling advanced segment audio stereo DAC with an SNR of 113 dB
  • The device features a dynamic range of 113 dB and a THD+N of -100 dB
  • Designed for use in high-end consumer and professional audio applications such as DVD players, digital audio workstations (DAWs), and mixing consoles
Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
PCM1791ADBRIC DAC 24BIT STER 192KHZ 28-SSOP2998RFQ
PCM1791ADBIC 24BIT AUDIO STEREO DAC 28SSOP91RFQ
PCM1791ADBG4IC DAC 24BIT STER 192KHZ 28-SSOP31BUY
Technical Documents

The Texas Instruments PCM1791 series is a family of high-performance stereo digital-to-analog converters (DACs) that support up to 24-bit resolution and sampling rates up to 192 kHz. The series includes the PCM1791A, PCM1792A, PCM1793, PCM1794A, and PCM1795 devices. These devices are designed for use in high-end consumer and professional audio applications such as DVD players, digital audio workstations (DAWs), and mixing consoles.

The PCM1791A is a 24-bit, 192-kHz sampling advanced segment audio stereo DAC with an SNR of 113 dB. It features a dynamic range of 113 dB and a THD+N of -100 dB. The device supports both I2C and SPI communication protocols.


Frequently Asked Questions

Where can we use Texas Instruments PCM1791 series Special Purpose ADCs/DACs

The Texas Instruments PCM1791 series Special Purpose ADCs/DACs are designed for use in high-end consumer and professional audio applications such as DVD players, digital audio workstations (DAWs), and mixing consoles.