The Texas Instruments PCM1808 series is a 24-bit 96-kHz stereo analog-to-digital converter (ADC) with a single-ended analog input. It is designed for use in professional audio applications such as audio recording and broadcast systems. The PCM1808 series features a dynamic range of 100 dB and a signal-to-noise ratio of 98 dB. It also includes an on-chip digital filter that can be bypassed for external filtering. The PCM1808 series is available in a 14-pin TSSOP package and operates from a single 5-V power supply. The analog supply voltage is fixed at 5 V, while the digital supply voltage is fixed at 3.3 V.
Texas Instruments PCM1808 series Special Purpose ADCs/DACs
Comprehensive Guide to PCM1808 Integrated Circuits (ICs) Special Purpose ADCs/DACs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments PCM1808 series Special Purpose ADCs/DACs products.
FEATURES
- 24-bit 96-kHz stereo analog-to-digital converter (ADC) with single-ended analog input
- Dynamic range of 100 dB and a signal-to-noise ratio of 98 dB
- On-chip digital filter that can be bypassed for external filtering
- Available in a 14-pin TSSOP package
- Operates from a single 5-V power supply. The analog supply voltage is fixed at 5 V, while the digital supply voltage is fixed at 3.3 V
Applications
- Pro audio, video & signage
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| PCM1808QPWRQ1 | IC ADC 24BIT STER 96KHZ 14TSSOP | 15000 | RFQ |
| PCM1808PW | IC ADC 24BIT STER 96KHZ 14-TSSOP | 100 | RFQ |
| PCM1808PWG4 | IC ADC 24BIT STER 96KHZ 14-TSSOP | 3698 | BUY |
| PCM1808PWRG4 | IC ADC 24BIT STER 96KHZ 14-TSSOP | 150000 | RFQ |
| PCM1808PWR | IC ADC 24BIT STER 96KHZ 14-TSSOP | 10000 | RFQ |
Frequently Asked Questions
Where can we use Texas Instruments PCM1808 series Special Purpose ADCs/DACs
The Texas Instruments PCM1808 series Special Purpose ADCs/DACs are designed for use in professional audio applications such as audio recording and broadcast systems. They are also used in musical instruments, digital mixers, and other audio equipment.


Product
Brand
Articles
Tools