web counter

Cypress Semiconductor S6AE series Ultra Low-Power Image Sensors

Features and Applications of S6AE series Ultra Low-Power Image Sensors

This article aims to briefly illustrate what is possible with Ultra-Low-Power Image sensors and the features and applications of these sensors manufactured by Cypress Semiconductor under the S6AE series.

Applications

  • Wearables (non-medical)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
S6AE102A0DGN1B200CYPRESS SEMICONDUCTOR - S6AE102A0DGN1B200 - ENERGY HARVESTING PMIC, QFN-20236BUY
S6AE101A0DGNAB000IC PMIC ENERGY HARVESTING 10SON4824BUY
S6AE103A0DGN1B200IC PMIC ENERGY HARVESTING 24QFN0RFQ
S6AE103A0DGN1B000IC PMIC ENERGY HARVESTING 24QFN49BUY
S6AE102A0DGN1B000IC PMIC ENERGY HARVESTING 20QFN5177BUY
Technical Documents

Our memories fade with the passage of time, but we can preserve them in the form of photographs. The semiconductor we will discuss today is what helps make our memories last a lifetime. We refer to it as an image sensor. By storing and transmitting image signals, it allows images to be viewed on display devices.

System Semiconductor Image Sensor Explained | 'All About Semiconductor' by Samsung Semiconductor


The S6AE series Ultra Low-Power Image Sensors are a family of ultra-low-power image sensors designed for battery-powered IoT devices, such as smart home cameras, security systems, and wearables. They are designed to consume very low power, which helps to extend the battery life of devices.

Features

The main features of the S6AE series Ultra Low-Power Image Sensors may be summarized as follows:

1. Ultra-low-power consumption: The sensors consume as little as 1.8mW during active operation, and less than 1uW in standby mode.

2. High sensitivity: The sensors are capable of capturing clear images in low-light conditions.

3. Small form factor: The sensors are available in a compact, 2.5mm x 2.5mm package, making them ideal for small devices.

4. Low-latency output: The sensors output data with low latency, making them suitable for use in real-time applications.

5. Configurable parameters: The sensors offer configurable parameters, such as gain and exposure time, to help optimize performance for different applications.

Applications

  • Smart home cameras

  • Security systems

  • Wearables

  • Industrial automation

  • Automotive

The sensors can be used in battery-powered smart home cameras for motion detection and video recording. The sensors can be used in battery-powered security systems to provide intrusion detection and image capture. The sensors can be used in battery-powered wearables, such as fitness trackers and smartwatches, to provide image capture and recognition capabilities.


Frequently Asked Questions

What is the power consumption of the S6AE series Ultra Low-Power Image Sensors?

The sensors consume as little as 1.8mW during active operation, and less than 1uW in standby mode.

What is the sensitivity of the S6AE series Ultra Low-Power Image Sensors?

The sensors are capable of capturing clear images in low-light conditions, indicating high sensitivity.

What is the form factor of the S6AE series Ultra Low-Power Image Sensors?

The sensors are available in a compact, 2.5mm x 2.5mm package.