web counter

Texas Instruments BQ25570 series Specialized Power Management ICs

Comprehensive Guide to BQ25570 Integrated Circuits (ICs) Specialized Power Management ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments BQ25570 series Specialized Power Management ICs products.

FEATURES

  • Ultra low power DC/DC boost charger
  • Continuous energy harvesting
Applications

  • Industrial transport (non-car & non-light truck)
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
BQ25570RGRRBattery Management Low Pwr Harvester Pwr Mgmt IC0RFQ
BQ25570RGRTBattery Management Low Pwr Harvester Pwr Mgmt IC6700BUY
Technical Documents

The BQ25570 is an ultra-low-power harvester power management IC with a boost charger and nanopower buck converter. It is specifically designed to efficiently extract microwatts (µW) to milliwatts (mW) of power generated from high output impedance DC sources such as photovoltaic (solar) or thermal electric generators (TEG) without collapsing those sources

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments BQ25570 series Specialized Power Management ICs

Analog Devices ADP5090: The ADP5090 is a highly integrated energy harvesting power management IC. It offers similar functionality as the BQ25570 and is designed to efficiently manage and harvest energy from ambient sources for low-power applications.  Maxim Integrated MAX17710: The MAX17710 is a power management IC specifically designed for energy harvesting applications. It provides power conversion, energy storage, and management functions for harvesting energy from various sources. It can be used as an alternative to the BQ25570.  Linear Technology (now part of Analog Devices) LTC3108: The LTC3108 is a highly integrated energy harvesting power management IC that converts energy from ambient sources to a usable voltage. It is suitable for low-power applications and can be used as a substitute for the BQ25570.

How do boost converters work?

Here’s a simple example to illustrate how a boost converter works: Suppose we have an input voltage of 5V and we want to step it up to 10V. We can use a boost converter with a duty cycle of 50% to achieve this. When the switch is closed for 50% of the time, energy is stored in the inductor. When it is opened for 50% of the time, this energy is released into the output circuit. The output voltage will be approximately twice that of the input voltage (ignoring losses)