The TPS26636 is a series of Specialized Power Management ICs manufactured by Texas Instruments. These ICs are designed to provide protection to the system against overvoltage, overcurrent, and overtemperature conditions. The TPS26636 series is capable of handling input voltages ranging from 4.5V to 60V and can deliver up to 6A of output current
Texas Instruments TPS26636 series Specialized Power Management ICs
Comprehensive Guide to TPS26636 Integrated Circuits (ICs) Specialized Power Management ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS26636 series Specialized Power Management ICs products.
FEATURES
- Overvoltage, overcurrent, and overtemperature protection
- Wide input voltage range
Applications
- Industrial transport (non-car & non-light truck)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS26636PWPR | IC POWER MANAGEMENT | 5220 | BUY |
| TPS26636PWPT | IC POWER MANAGEMENT | 2456 | BUY |
Technical Documents

Sorry, No Data.
Frequently Asked Questions
What is the difference between TPS26636 and TPS2663?
According to the datasheet, the TPS2663 is a 4.5-V to 60-V eFuse with output power limiting and surge protection. It has a similar input voltage range as the TPS26636 and can deliver up to 6A of output current. However, the TPS2663 has a lower on-resistance of 31mΩ compared to the TPS26636’s on-resistance of 50mΩ. The TPS2663 also has a different package type than the TPS26636, with the former being available in a 10-pin MSOP PowerPAD package


Product
Brand
Articles
Tools