web counter

Texas Instruments SN6505 series Specialized Power Management ICs

Comprehensive Guide to SN6505 Integrated Circuits (ICs) Specialized Power Management ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments SN6505 series Specialized Power Management ICs products.

FEATURES

  • Isolation voltage
  • Low power consumption
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN6505BDBVRIC TRANSFORMER DRIVER 6SOT-2310018RFQ
SN6505AQDBVTQ1Transformer Driver for Isolated Power Supply 160KHz 1A 6-Pin SOT-23 Automotive T/R6000RFQ
SN6505DQDBVTQ1SN6505DQDBVTQ16000BUY
SN6505ADBVRIC TRANSFORMER DRIVER 6SOT-237820RFQ
SN6505ADBVTIC TRANSFORMER DRIVER SOT23-630000RFQ
SN6505BDBVTIC TRANSFORMER DRIVER SOT23-62000RFQ
SN6505DQDBVRQ1SN6505DQDBVTQ16000RFQ
SN6505BQDBVRQ1Low-Noise 1A Transformer Driver for Isolated Power Supplies 2.25V to 5.5V 6-Pin SOT-23 T/R52RFQ
SN6505AQDBVRQ1Transformer Driver for Isolated Power Supply 160KHz 1A 6-Pin SOT-23 Automotive T/R1000RFQ
SN6505BQDBVTQ1Low-Noise Transformer Driver 2.25V to 5.5V 6-Pin SOT-23 T/R13RFQ
Technical Documents

The SN6505 is a reliable and easy-to-use power management IC that provides isolated power to low-power circuits and sensors. Its low power consumption, high efficiency, small package size, and low noise make it suitable for a wide range of applications, including industrial control, medical devices, communications, automotive, energy harvesting, and IoT devices.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments SN6505 series Specialized Power Management ICs

Texas Instruments SN6501: This is a similar power management IC from TI that provides isolated power to low-power circuits and sensors.  Analog Devices ADM2587E: This is a power management IC that provides isolated power and signal isolation for a wide range of industrial applications.  Maxim Integrated MAX15462: This is a power management IC that provides isolated power and signal isolation for a wide range of industrial and automotive applications.

How does it compare to other power management ICs in terms of performance?

Isolation voltage: The SN6505 provides up to 1 kVrms of isolation voltage, which is comparable to other power management ICs in its class.  Low power consumption: The SN6505 has a low quiescent current of 130 µA, which is lower than many other power management ICs in its class.  Wide input voltage range: The SN6505 can operate from an input voltage range of 2.0 V to 5.5 V, which is comparable to other power management ICs in its class.