web counter

Renesas Electronics America Inc. ISL6218 Specialized Power Management ICs

Features and applications of Renesas Electronics America Inc. ISL6218 Specialized Power Management ICs

A multinational technology business called Renesas Electronics America Inc. focuses on offering cutting-edge semiconductor solutions for numerous sectors. The ISL6218 specialized power management IC, which is intended to provide high efficiency power management for battery-powered portable devices including laptops, tablets, and smartphones, is one of its hallmark products. This article introduce its features and applications.

Applications

  • Medical
  • PC & notebooks
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
ISL6218CRZ-TIC CTRLR IMPVP-IV SGL-PHS 40-QFN36BUY
ISL6218CVZ-TIC CTRLR INTEL PENT M 38-TSSOP2458RFQ
ISL6218CVZIC CTRLR INTEL PENT M 38-TSSOP811RFQ
ISL6218CRZIC CTRLR IMPVP-IV SGL-PHS 40-QFN50BUY
ISL6218CVZAIC CTRLR INTEL PENT M 38-TSSOP8BUY
ISL6218CVZA-TIC CTRLR INTEL PENT M 38-TSSOP44BUY
ISL6218CV-TIC CTRLR INTEL PENT M 38-TSSOP0RFQ
ISL6218CVIC CTRLR INTEL PENT M 38-TSSOP0RFQ
Technical Documents

A multinational technology business called Renesas Electronics America Inc. focuses on offering cutting-edge semiconductor solutions for numerous sectors. The ISL6218 specialized power management IC, which is intended to provide high efficiency power management for battery-powered portable devices including laptops, tablets, and smartphones, is one of its hallmark products.

A synchronous buck controller, the ISL6218 IC can convert power with an efficiency of up to 96%. It can accurately regulate an output voltage to within 1%, ensuring the gadget will operate steadily and dependably. Moreover, it has a low dropout voltage and a quick transient response, which enhance the device's overall performance.

Also, the ISL6218 IC has a number of built-in safety measures that serve to guarantee the device's dependability and safety, including overvoltage protection, undervoltage protection, and thermal shutdown. Overall, the ISL6218 specialist power management IC from Renesas Electronics America Inc. is a dependable and effective option for managing power in battery-powered portable devices.

 

Features

 

The ISL6218 has two synchronous buck regulators, each of which can produce up to 10A of current. The ISL6218 can be configured to use these regulators at various output voltages, making it appropriate for a variety of applications.

Dynamic Voltage Scaling (DVS) is a feature of the ISL6218 that enables real-time adjustment of the regulators' output voltage. This function is very helpful in mobile applications where it's important to reduce power usage in order to prolong battery life.

After the regulators have reached their programmed output voltage, the ISL6218's power-good outputs send out a signal to let users know. This signal can be used to activate additional circuitry or to guarantee that downstream components are powered on securely and carefully.

The ISL6218 has a soft-start function that gradually increases the regulators' output voltage in order to reduce excessive inrush current. This reduces the risk of damage to the regulators and downstream components.

Overcurrent Protection: In the event of a short-circuit or overload scenario, the ISL6218 has overcurrent protection (OCP), which restricts the output current. By doing this, damage to the downstream components and regulators is reduced.

The ISL6218 has a thermal protection feature that restricts output current if the IC's temperature rises above a predetermined level. This ensures dependable functioning and helps to prevent IC damage.

Compact Footprint: The ISL6218 is appropriate for applications requiring a small footprint because it is offered in a 4mm x 4mm QFN box.

 

Applications

 

  • Automotive

  • Medical Devices

  • Consumer Electronics

  • Networking Equipment

  • Servers and Data Centers

  • Notebook and Desktop Computers

  • Industrial and Automation Equipment

Overall, the ISL6218 is a flexible and reliable power management IC that can be used in a wide range of applications that require high-performance, efficient, and reliable power delivery.


Frequently Asked Questions

What is the ISL6218's input voltage range?

The ISL6218 may accept input voltages between 4.5 and 24 volts.

What is the ISL6218's output voltage range?

Each regulator in the ISL6218 has a programmable output voltage range of 0.6V to 85% of the input voltage.

What is the ISL6218's efficiency?

Under specific working circumstances, the ISL6218's efficiency can reach up to 96%.