web counter

Diodes Incorporated Automotive, AEC-Q101, INTELLIFET® series PMIC

Introduction, stock information and FAQs of Automotive, AEC-Q101, INTELLIFET® series Power Switches ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Diodes Incorporated Automotive, AEC-Q101, INTELLIFET® series Power Switches ICs.

Applications

  • Body electronics & lighting
  • Infotainment & cluster
Associated Products

Part NumberDescriptionStockRFQ
ZXMS6004DT8TASelf Protected Low Side MOSFET 8-Pin SO T/R10RFQ
PI5USB2546QZHEXIC USB SWITCH USB AEC-Q 16TQFN3415BUY
ZXMS6004N8-13MOSFET N-CH 60V 1.3A S08107RFQ
ZXMS6004N8Q-13IC PWR LOW SIDE INTELLIFET 8SOIC2500RFQ
ZXMS6005N8Q-13IC PWR DRIVER N-CHAN 1:1 8SOIC2500BUY
ZXMS6001N3QTAIC PWR DRIVER N-CHAN 1:1 SOT22388888BUY
ZXMS6001N3TAMOSFET N-CH PROTECTED 60V SOT22310762BUY
ZXMS6006DT8TADIODES INC. ZXMS6006DT8TA Dual MOSFET, Dual N Channel, 2.8 A, 60 V, 0.075 ohm, 5 V, 1 V1525RFQ
ZXMS6002GQTAIC PWR DRIVER N-CHAN 1:1 SOT22312000RFQ
DRDNB21D-7ARRAY DUAL RLY DVR SOT-36330000RFQ
ZXMS6004DN8-13MOSFET N-CH 60V 1.3A SO87500RFQ
ZXMS6004FFTAMOSFET N-CH 60V 1.3A SOT23F0RFQ
ZXMS6004FFQTAMOSFET 60V N-CHAN SOT23F500RFQ
BSP75NTABSP75 60V 0.5 Ohm Self-Protected Low-Side IntelliFETTM MOSFET Switch- SOT-2230RFQ
BSP75GTAMOSFET N-CH 60V 1.6A SOT2231004RFQ
ZXMS6004SGTAMOSFET N-CH 60V 1.3A SOT223338000RFQ
ZXMS6006DGTAMOSFET 60V N-CH INTELLIFET 60V VDS Mosfet83121RFQ
ZXMS6006SGTAMOSFET, N CH, ESD, 60V, 2.8A, SOT223132000RFQ
ZXMS6004DN8Q-13IC PWR DRIVER N-CHAN 1:1 8SOIC5000RFQ
ZXMS6005DGTAMOSFET, N CH, W ESD, 60V, 2A, SOT223168BUY
Technical Documents

Diodes Incorporated Automotive, AEC-Q101, INTELLIFET® series PMIC is a family of advanced power management integrated circuits (PMICs) designed for automotive applications. The INTELLIFET® series PMICs are designed to meet the stringent requirements of the automotive industry, including AEC-Q101 qualification. These PMICs provide a wide range of features, including high-efficiency power conversion, low-noise operation, and advanced protection features. The INTELLIFET® series PMICs are ideal for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and body electronics.


Features


• AEC-Q101 qualified for automotive applications

• High-side and low-side power distribution switches

• Load drivers with integrated MOSFETs

• Hot swap controllers with integrated MOSFETs

• Over-temperature protection

• Over-current protection

• Over-voltage protection

• Under-voltage protection

• Short-circuit protection

• Reverse-battery protection

• ESD protection

• Low quiescent current

• Low on-resistance

• High-side and low-side current sensing

• High-side and low-side current limiting

• Programmable slew rate

• Programmable dead time


Applications


• Automotive infotainment systems

• Automotive body electronics

• Automotive lighting systems

• Automotive powertrain systems

• Automotive safety systems

• Automotive power management systems

• Automotive battery management systems

• Automotive power distribution systems

• Automotive powertrain control systems

• Automotive powertrain monitoring systems

• Automotive powertrain diagnostics systems

• Automotive powertrain safety systems

• Automotive powertrain communication systems


Frequently Asked Questions

What are the Alternative Products of Diodes Incorporated Automotive, AEC-Q101, INTELLIFET® series PMIC?

1. Texas Instruments TPS65982 PMIC 2. NXP Semiconductors MC34VR PMIC 3. STMicroelectronics STM32F7 PMIC 4. ON Semiconductor NCP5392 PMIC 5. Renesas Electronics R5F104PJ PMIC 6. Microchip Technology MCP19111 PMIC 7. Analog Devices ADP5090 PMIC 8. Maxim Integrated MAX77650 PMIC 9. ROHM Semiconductor BD9G101 PMIC 10. Silicon Labs Si8500 PMIC

What are the differences between the types of Diodes Incorporated Automotive, AEC-Q101, INTELLIFET® series PMIC?

1. Diodes Incorporated Automotive: This type of diode is designed for use in automotive applications and is compliant with the AEC-Q101 standard. It is designed to withstand harsh environmental conditions and is available in a variety of packages.  2. AEC-Q101: This is an automotive industry standard for the qualification of semiconductor components for use in automotive applications. It is designed to ensure that components are reliable and meet the requirements of the automotive industry.  3. INTELLIFET® series PMIC: This is a series of power management integrated circuits (PMICs) designed for use in automotive applications. It is designed to provide efficient power management and is available in a variety of packages.