web counter

STMicroelectronics Automotive, AEC-Q100, VIPOWER™ series PMIC

Introduction, stock information and FAQs of Automotive, AEC-Q100, VIPOWER™ series Power Switches ICs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics Automotive, AEC-Q100, VIPOWER™ series Power Switches ICs.

Applications

  • Body electronics & lighting
  • Infotainment & cluster
Associated Products

Part NumberDescriptionStockRFQ
VNL5090N3TR-EPower Switch Lo Side 13A Automotive 4-Pin(3+Tab) SOT-223 T/R693000RFQ
VNLD5160TR-EVNLD5160 Series 5.5 V 3.5 A OMNIFET III Fully Protected Low-Side Driver - SOIC-80RFQ
VNB14NV04-EIC PWR DRIVER N-CHAN 1:1 D2PAK9658RFQ
VNQ860SP-EIC PWR DRIVER N-CHAN 1:1 PWRSO10525RFQ
VN800PTTR-EIC DRIVER HIGH SIDE 0.7A PPAK2500RFQ
VND3NV0413TRMOSFET N-CH 40V 3.5A DPAK2300RFQ
VND14NV04-1-EIC PWR DRIVER N-CHANNEL 1:1 IPAK376RFQ
VNS7NV04PTR-EIC MOSFET OMNIFET II 8-SOIC1186RFQ
VN7140AJTRIC DVR HIGH-SIDE 1CH POWERSSO-1620000RFQ
VN751PT13TRMOSFET DRVR 2.5A 1-OUT Hi Side Non-Inv 5-Pin(4+Tab) PPAK T/R30000RFQ
VNL5090S5TR-EIC DVR LOW-SIDE OMNI III 8SOIC17325RFQ
VND10N06TR-EMOSFET OMNIFET 60V 10A DPAK9000RFQ
VNL5030S5TR-EIC DVR LOW-SIDE OMNI III 8SOIC4950RFQ
VNL5050S5TR-EIC DVR LOW SIDE OMINIFET 8SOIC40000RFQ
VN5E010MHTR-EIC DVR SWITCH HI SIDE SGL HPAK-6290RFQ
VND5E160JTR-EIC SW M0-5 2CH 10A DGTL PWRSSO122500RFQ
VND830ETR-EIC DVR HIGH SIDE 2CH 16SOIC2038RFQ
VND5T050AKTR-EIC DRIVER HIGH SIDE 2CH PWRSSO24990RFQ
VNQ5E160AKTR-EIC DVR QUAD HIGH SIDE POWERSSO241625RFQ
VNQ830PTR-EIC DRIVER HISIDE QUAD 28-SOIC835RFQ
Technical Documents

STMicroelectronics Automotive, AEC-Q100, VIPOWER™ series PMIC is a family of power management integrated circuits (PMICs) designed for automotive applications. The VIPOWER™ series PMICs are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. The VIPOWER™ series PMICs provide a wide range of features, including high-efficiency power conversion, low-noise operation, and protection against over-voltage, over-current, and over-temperature conditions. The VIPOWER™ series PMICs are ideal for automotive applications such as infotainment systems, body electronics, and powertrain systems.


Features


• AEC-Q100 qualified

• Low RDS(on)

• High current capability

• Low quiescent current

• Over-temperature protection

• Over-current protection

• Over-voltage protection

• Reverse current protection

• Short-circuit protection

• ESD protection

• Low voltage drop

• High switching frequency

• Low EMI

• High efficiency


Applications


• Automotive lighting

• Automotive infotainment systems

• Automotive body electronics

• Automotive powertrain systems

• Automotive safety systems

• Automotive power management

• Automotive battery management

• Automotive HVAC systems

• Automotive power distribution

• Automotive power conversion

• Automotive motor control

• Automotive sensors

• Automotive displays


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q100, VIPOWER™ series PMIC?

1. Texas Instruments TPS6598x Automotive PMICs 2. NXP Semiconductors MC33xxx Automotive PMICs 3. ON Semiconductor NCV7608 Automotive PMICs 4. Renesas ISL78226 Automotive PMICs 5. Analog Devices ADP5090 Automotive PMICs 6. Maxim Integrated MAX20090 Automotive PMICs 7. Microchip Technology MCP19111 Automotive PMICs 8. Infineon Technologies BCR112 Automotive PMICs 9. ROHM Semiconductor BD9G101 Automotive PMICs 10. STMicroelectronics VIPER22A Automotive PMICs

What are the differences between the types of STMicroelectronics Automotive, AEC-Q100, VIPOWER™ series PMIC?

STMicroelectronics Automotive AEC-Q100 series PMICs are designed to meet the stringent requirements of the automotive industry, including high temperature operation, high reliability, and low power consumption. They are designed to provide power management solutions for automotive applications such as infotainment, body electronics, and powertrain.  VIPOWER™ series PMICs are designed for industrial applications, such as industrial automation, medical, and consumer electronics. They are designed to provide power management solutions for applications that require high efficiency, low power consumption, and high reliability.