web counter

Diodes Incorporated PAM series Audio Amplifiers

Features and Applications of PAM series Audio Amplifiers

The purpose of this article is to briefly illustrate what is possible with Audio Amplifiers and the features and applications of these amplifiers manufactured by Diodes Incorporated under the PAM series.

Applications

  • Pro audio, video & signage
  • Medical
  • Portable electronics
  • Gaming
Associated Products

Part NumberDescriptionStockRFQ
PAM8406DRIC AMP AUD 5W CLASS D/AB 16SOIC0RFQ
PAM8406ERIC AMP AUD 5W CLASS D/AB 16SOIC5000RFQ
Technical Documents

Learn how the PAM8823 Digital Audio Amplifier offers efficient and high-quality  solutions for a variety of applications.

The PAM8823 Digital Audio Amplifier by Diodes Incorporated


The PAM (Power Analog Microelectronics) series audio amplifiers from Diodes Incorporated are designed to provide high-quality audio amplification in a compact and energy-efficient package. These amplifiers utilize advanced semiconductor technology to deliver superior audio performance with low distortion and high efficiency.

Features

The main features of PAM series Audio Amplifiers may be summarized as follows:

1. Low distortion: The PAM series audio amplifiers provide low total harmonic distortion (THD) and noise, resulting in clear and accurate audio reproduction.

2. High efficiency: These amplifiers have a high-efficiency rating, which helps to reduce power consumption and heat generation.

3. Compact size: The small package size of the PAM series audio amplifiers makes them ideal for use in portable audio devices and other space-constrained applications.

4. Easy to use: The PAM series audio amplifiers are designed for easy integration into audio systems, with built-in protection circuitry to prevent damage from overload and short circuits.

Applications

  • Portable audio devices

  • Home audio systems

  • Automotive audio systems

  • Industrial and professional audio systems

The PAM series audio amplifiers from Diodes Incorporated have a wide range of applications in various fields such as consumer electronics, industrial, communication, medical, gaming, etc.


Frequently Asked Questions

What is the maximum output power of the PAM series audio amplifier?

The maximum output power of the PAM series audio amplifier varies depending on the specific model, but ranges from a few watts to over 20 watts.

What is the input voltage range of the PAM series audio amplifier?

The input voltage range of the PAM series audio amplifier also varies depending on the specific model, but ranges from 2.7V to 26V.

What is the typical THD+N of the PAM series audio amplifier?

The typical total harmonic distortion plus noise (THD+N) of the PAM series audio amplifier is less than 1%.