web counter

Diodes Incorporated ZXCT1009 series Current Regulator IC

Comprehensive Guide to ZXCT1009 Integrated Circuits (ICs) Current Regulator IC

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Diodes Incorporated ZXCT1009 series Current Regulator IC products.

FEATURES

  • Low cost, accurate high-side current sensing
  • Output voltage scaling
Applications

  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
ZXCT1009T8TAIC CURRENT MONITOR 1% SM81000BUY
ZXCT1009FTAIC CURRENT MONITOR 1% SOT23-32289RFQ
Technical Documents

The ZXCT1009 is a high side current sense monitor that eliminates the need to disrupt the ground plane when sensing a load current. It takes a high side voltage developed across a current shunt resistor and translates it into a proportional output current. A user-defined output resistor scales the output current into a ground-referenced voltage. The wide input voltage range of 20V down to as low as 2.5V makes it suitable for a range of applications.

Frequently Asked Questions

What are the similar products or Substitute Components of Diodes Incorporated ZXCT1009 series Current Regulator IC

Texas Instruments INA193: The INA193 is a high-side current-shunt monitor that can be used as a current regulator in various applications. It offers high accuracy and operates over a wide supply voltage range.  Maxim Integrated MAX4080S: The MAX4080S is a precision high-side current-sense amplifier that can also be used as a current regulator. It provides high accuracy and features a wide input voltage range.  Linear Technology (now part of Analog Devices) LT3092: The LT3092 is a programmable current source and current sink that can be used as a current regulator. It offers high precision and low dropout voltage, making it suitable for various applications.

How do I use it in a DC motor control circuit?

The ZXCT1009 can be used in DC motor control circuits as an overcurrent monitor. It takes a high side voltage developed across a current shunt resistor and translates it into a proportional output current. A user-defined output resistor scales the output current into a ground-referenced voltage. The wide input voltage range of 20V down to as low as 2.5V makes it suitable for a range of applications.