web counter

Texas Instruments INA196 series Current Regulator IC

Comprehensive Guide to INA196 Integrated Circuits (ICs) Current Regulator IC

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments INA196 series Current Regulator IC products.

FEATURES

  • Wide Common-Mode Voltage: –16 V to +80 V
  • Low Error: 3.0% Over Temp (maximum)
Applications

  • Motor drives
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
INA196AIDBVRIC CURRENT MONITOR 3% SOT23-530000RFQ
INA196AIDBVTTEXAS INSTRUMENTS - INA196AIDBVT - IC, CURRENT SHUNT MONITOR, 500KHZ0BUY
INA196AIDBVTG4IC CURRENT MONITOR 3% SOT23-50RFQ
INA196AQDBVRQ1TEXAS INSTRUMENTS - INA196AQDBVRQ1 - CURRENT SHUNT MONITOR 500KHZ SOT23-5, FULL REEL500RFQ
INA196AIDBVRG4IC CURRENT MONITOR 3% SOT23-59000RFQ
Technical Documents

The INA196 is a current shunt monitor with voltage output that can sense drops across shunts at common-mode voltages from –16 V to +80 V, independent of the INA19x supply voltage. It is available with three output voltage scales: 20 V/V, 50 V/V, and 100 V/V. The 500 kHz bandwidth simplifies use in current control loops. The INA196 has a wide common-mode voltage range of –16 V to +80 V, low error of 3.0% over temperature (maximum), and quiescent current of 900 µA (maximum). 


Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments INA196 series Current Regulator IC

Analog Devices ADP333x: This series of voltage regulators includes devices that can be used as current regulators by utilizing an external resistor. They offer similar functionality and are commonly used in applications requiring precise current regulation.  Linear Technology (now part of Analog Devices) LT3092: This is a precision current source and voltage regulator IC that can be used as a current regulator. It provides accurate current regulation with a wide input voltage range.

What is the difference between INA196 and INA197?

INA196 and INA197 are similar products from Texas Instruments. They are both current shunt monitors with voltage output that can sense drops across shunts at common-mode voltages from –16 V to +80 V, independent of the INA19x supply voltage. They are available with three output voltage scales: 20 V/V, 50 V/V, and 100 V/V. The 500 kHz bandwidth simplifies use in current control loops.