web counter

International Rectifier IRAMX20 series High-current integrated power modules for motor control and other applications

Features and Applications of IRAMX20 series High-current integrated power modules for motor control and other applications

The purpose of this article is to briefly illustrate what is possible with High-current integrated power modules and the features and applications of these power modules manufactured by International Rectifier under the IRAMX20 series.

Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
IRAM256-1067A2AC MOTOR CONTROLLER, HYBRID0RFQ
IRAM136-1061A2-IRAC MOTOR CONTROLLER, 15A0RFQ
IRAM136-1060BSAC MOTOR CONTROLLER, 5A, HYBRID0RFQ
IRAMS06UP60AAC MOTOR CONTROLLER, 10A, HYBRID0RFQ
Technical Documents

Intelligent power modules can speed up your project, improve your power consumption, and bring a host of other benefits to your design. In this episode of Chalk Talk, Amelia Dalton chats with David Divins from Infineon about using Infineon’s intelligent power modules in your next project.

Intelligent Power Modules -- Infineon and Mouser Electronics


IRAMX20 series High-current integrated power modules are a kind of intelligent power module (IPM) produced by the International Rectifier Corporation for driving motors and other applications. These modules integrate the inverter drive and protection circuitry in a single package using IR advanced IGBT, ultra-soft recovery diodes, and rugged gate driver HVIC. 

Features

The main features of IRAMX20 series High-current integrated power modules may be summarized as follows:

1. Blocking voltage of 600V

2. Output current of 10A or 15A

3. Switching frequency of 20kHz

4. SIP-2 package

5. Built-in over-temperature, over-voltage, short-circuit, and under-voltage protection functions

6. Suitable for applications such as air conditioners, fans, compressors, and washing machines

Applications

They can simplify and shrink the motor drive design, and improve system performance and reliability for home appliances and industrial applications. 


Frequently Asked Questions

What does IRAM stand for in IRAMX20 series?

IRAM stands for Intelligent Rectifier Advanced Module.

What kind of package does IRAMX20 series use?

IRAMX20 series uses SIP-2 package, which is a System-in-Package that integrates multiple components in a single module.

What kind of applications can IRAMX20 series be used for?

IRAMX20 series can be used for driving motors in applications such as air conditioners, fans, compressors and washing machines.